The DAC088S085 is an 8-bit octal voltage-output digital-to-analog converter with rail-to-rail outputs, designed for low-power applications. It is available in a 16-pin TSSOP package measuring 5.00mm × 4.40mm and operates over the extended industrial temperature range of -40°C to 125°C. The device consumes 1.95 mW at 3 V and 4.85 mW at 5 V in normal mode, and less than 0.3 µW at 3 V and less than 1 µW at 5 V in power-down mode. It supports simultaneous output updating, daisy-chain operation, and has a maximum settling time of 4.5 µs. The DAC088S085 features a 2.7 V to 5.5 V power supply range, individual channel power-down capability, and a power-on reset to 0 V. It is pin-compatible with 10-bit and 12-bit variants in the same family.
8-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs 16-TSSOP -40 to 125
8-Bit Octal DAC, SPI, 2.7-5.5V, 1.95mW, TSSOP Product overview: DAC088S085CIMTX/NOPB
8 Bit Digital to Analog Converter 8 16-TSSOP
8 Bit Digital to Analog Converter 8 16-TSSOP
8 Bit Digital to Analog Converter 8 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1166356-DAC088S085CI
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: String DAC
Data Interface: SPI, DSP
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 8
Settling Time: 4.5μs
Number of D/A Converters: 8
INL/DNL (LSB): ±0.12, +0.03/-0.02
Family Name: DAC088S085
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): WM5628LIN; WM5628CN; WM5628LCN;
Introduction Date: September 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
8 Bit Digital to Analog Converter 8 16-TSSOP
IC DAC 8BIT V-OUT 16TSSOP
IC DAC 8BIT V-OUT 16TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC088S085CIMTX/NOPB | 701-DAC088S085CIMTX/NOPB | 296-41233-6-ND | 296-41233-2-ND | 296-41233-1-ND | 1166356-DAC088S085CIMTX/NOPB | DAC088S085CIMTX/NOPB | DAC088S085CIMTX/NOPB | DAC088S085CIMTX/NOPB |
| Product Name | DAC088S085 8-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs | 8-bit 5.5V 1.95mW TSSOP Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC088S085CIMTX/NOPB | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI | SPI | SPI | SPI; SPI, DSP | SPI; SPI, DSP | ||
| Package Type | TSSOP,WQFN | TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | 16-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | ||||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 0.5000 LSB | 0.1200 LSB |