Texas Instruments AMC1304L25 Reinforced Isolated Modulator with LDO Regulator, ?250mV Input, and LVDS Interface AMC1304L25DW

Description
Reinforced Isolated Modulator with LDO Regulator, ?250mV Input, and LVDS Interface 16-SOIC -40 to 125
Request a Quote Datasheet
Description
Reinforced Isolated Modulator with LDO Regulator, ?250mV Input, and LVDS Interface 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMC1304L25 Reinforced Isolated Modulator with LDO Regulator, ?250mV Input, and LVDS Interface - AMC1304L25DW - Texas Instruments
Dallas, TX, United States
AMC1304L25 Reinforced Isolated Modulator with LDO Regulator, ?250mV Input, and LVDS Interface
AMC1304L25DW
AMC1304L25 Reinforced Isolated Modulator with LDO Regulator, ?250mV Input, and LVDS Interface AMC1304L25DW
Reinforced Isolated Modulator with LDO Regulator, ?250mV Input, and LVDS Interface 16-SOIC -40 to 125

Reinforced Isolated Modulator with LDO Regulator, ?250mV Input, and LVDS Interface 16-SOIC -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1377797-AMC1304L25DW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
1377797-AMC1304L25DW
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose 1377797-AMC1304L25DW
Win Source Part Number: 1377797-AMC1304L25DW Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 44 pct. Type: Isolated Module MSL Level: 3 (168 Hours) Mfr: Texas Instruments Package: Tube Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Base Product Number: AMC1304 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 5.5V Number of Channels: 1 Data Interface: LVDS - Serial Sampling Rate (Per Second): 78k Resolution (Bits): 16 b Voltage Supply Source: Single Supply

Win Source Part Number: 1377797-AMC1304L25DW
Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 44 pct.
Type: Isolated Module
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Package: Tube
Product Status: Active
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: AMC1304
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 5.5V
Number of Channels: 1
Data Interface: LVDS - Serial
Sampling Rate (Per Second): 78k
Resolution (Bits): 16 b
Voltage Supply Source: Single Supply

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC1304L25DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
AMC1304L25DW
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose AMC1304L25DW
IC ISOLATED MOD 16BIT 78K 16SOIC

IC ISOLATED MOD 16BIT 78K 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number AMC1304L25DW 1377797-AMC1304L25DW AMC1304L25DW
Product Name AMC1304L25 Reinforced Isolated Modulator with LDO Regulator, ?250mV Input, and LVDS Interface Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type LVDS Serial; LVDS - Serial
Package Type SOIC SOIC SOIC
Screening Level Catalog
Resolution 16 bits
INL 4 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CIWMX - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
ADC10040-Q1 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040QCIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Automotive
Resolution 10 bits
View Details
4 suppliers
AMC1305M05 Reinforced Isolated Modulator with ?50mV Input and CMOS Interface - AMC1305M05DW - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
3 suppliers
ADC081S051 Single Channel, 200 to 500 ksps, 8-Bit A/D Converter - ADC081S051CIMFX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers