12-Bit, Octal Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference 14-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 846981-DAC7568IAPW
Features: Bit Digital to Analog Converter
Package: Tube
Family Name: DAC7568
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-24403-5-NDR, -DAC7568IAPW-NDR, -296-24403-5-NDR, -296-24403-5-ND, 296-24403-5
12-Bit Octal DAC, Voltage Output, SPI, 2.5V Internal Ref, TSSOP Product overview: DAC7568IAPW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 2.5V, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7568IAPW can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 8 14-TSSOP
IC DAC 12BIT V-OUT 14TSSOP
12 Bit Digital to Analog Converter 8 14-TSSOP
IC DAC 12BIT V-OUT 14TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7568IAPW | 846981-DAC7568IAPW | 701-DAC7568IAPW | 296-24403-5-ND | DAC7568IAPW | DAC7568IAPW | DAC7568IAPW |
| Product Name | DAC7568 12-Bit, Octal Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7568IAPW | 2.5V TSSOP Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI | SPI; SPI, DSP | |||
| Package Type | TSSOP | TSSOP | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | 14-TSSOP (0.173\", 4.40mm Width) | ||
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB | 0.3000 LSB |