8-Bit D/A Converter 16-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 772404-DAC-08EP
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 16-DIP (0.300", 7.62mm)
Output Type: Current - Unbuffered
Operating Supply Voltage: ±4.5 V ~ 18 V
Architecture: Multiplying DAC
Data Interface: Parallel
Reference Type: External
Part Status: Obsolete(EOL)
Resolution: 8
Settling Time: 150μs
Number of D/A Converters: 1
Differential Output: Yes
Family Name: DAC-08
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): DAC-08CN,602; DAC-08CN; DAC-08HN; DAC-08EN;
Introduction Date: January 01, 1995
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
8 Bit Digital to Analog Converter 1 16-PDIP
8-Bit D/A Converter 16-PDIP 0 to 70 Product overview: DAC-08EP from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC-08EP can be used for catalog matching and distributor lookup.
8 Bit Digital to Analog Converter 1 16-PDIP
IC DAC 8BIT A-OUT 16DIP
IC DAC 8BIT A-OUT 16DIP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC-08EP | 772404-DAC-08EP | DAC-08EP-ND | 701-DAC-08EP | DAC-08EP | DAC-08EP | DAC-08EP |
| Product Name | DAC0800 8-Bit D/A Converter | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC-08EP | Digital to Analog Converters (DAC) | 8-bit Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Package Type | PDIP,SOIC | DIP | DIP; PDIP; "16-DIP (0.300"", 7.62mm)" | PDIP | DIP; 16-DIP (0.300\", 7.62mm) | DIP; 16-DIP (0.300\", 7.62mm) | |
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | ||||
| INL | 0.5000 LSB |