Texas Instruments DAC161S997 SPI 16-bit Precision DAC for 4-20mA Loops DAC161S997RGHR

Description
SPI 16-bit Precision DAC for 4-20mA Loops 16-WQFN -40 to 105
Request a Quote Datasheet
Description
SPI 16-bit Precision DAC for 4-20mA Loops 16-WQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC161S997 SPI 16-bit Precision DAC for 4-20mA Loops - DAC161S997RGHR - Texas Instruments
Dallas, TX, United States
DAC161S997 SPI 16-bit Precision DAC for 4-20mA Loops
DAC161S997RGHR
DAC161S997 SPI 16-bit Precision DAC for 4-20mA Loops DAC161S997RGHR
SPI 16-bit Precision DAC for 4-20mA Loops 16-WQFN -40 to 105

SPI 16-bit Precision DAC for 4-20mA Loops 16-WQFN -40 to 105

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC161S997RGHR
772415-DAC161S997RGHR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC161S997RGHR 772415-DAC161S997RGHR
Manufacturer: Texas Instruments Win Source Part Number: 772415-DAC161S997RGH R Packaging: Reel package Type: DAC Operating Temperature Range: -40°C ~ 105°C Package: 16-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 2.7 V ~ 3.6 V Data Interface: SPI Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Family Name: DAC161S997 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-WQFN (4x4) Alternative Parts (Cross-Reference): DAC161S997RGHT; Introduction Date: June 29, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 772415-DAC161S997RGHR
Packaging: Reel package
Type: DAC
Operating Temperature Range: -40°C ~ 105°C
Package: 16-WFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 3.6 V
Data Interface: SPI
Resolution (Bits): 16 b
Voltage Supply Source: Analog and Digital
Family Name: DAC161S997
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-WQFN (4x4)
Alternative Parts (Cross-Reference): DAC161S997RGHT;
Introduction Date: June 29, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit 3.6V 20mA Digital-to-Analog Converter IC
768-DAC161S997RGHR
16-bit 3.6V 20mA Digital-to-Analog Converter IC 768-DAC161S997RGHR
16-Bit DAC, 1-Ch, SPI, 2.7-3.6V, 105C, 9LSB INL, 4-20mA Product overview: DAC161S997RGHR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.6V, 20mA. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 3.6V, 20mA, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC161S997RGHR can be used for catalog matching and distributor lookup.

16-Bit DAC, 1-Ch, SPI, 2.7-3.6V, 105C, 9LSB INL, 4-20mA Product overview: DAC161S997RGHR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.6V, 20mA. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 3.6V, 20mA, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC161S997RGHR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - DAC161S997RGHR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
DAC161S997RGHR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose DAC161S997RGHR
IC DAC 16BIT 16WQFN

IC DAC 16BIT 16WQFN

Supplier's Site
ADC/DAC/Data Conversion >> Digital To Analog Converters (DACs) - DAC161S997RGHR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
ADC/DAC/Data Conversion >> Digital To Analog Converters (DACs)
DAC161S997RGHR
ADC/DAC/Data Conversion >> Digital To Analog Converters (DACs) DAC161S997RGHR
QFN-16-EP(4x4) Digital To Analog Converters (DACs) ROHS

QFN-16-EP(4x4) Digital To Analog Converters (DACs) ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC161S997RGHR 772415-DAC161S997RGHR 768-DAC161S997RGHR DAC161S997RGHR DAC161S997RGHR
Product Name DAC161S997 SPI 16-bit Precision DAC for 4-20mA Loops Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC161S997RGHR 16-bit 3.6V 20mA Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose ADC/DAC/Data Conversion >> Digital To Analog Converters (DACs)
Interface Type Serial; SPI SPI; SPI SPI
Package Type WQFN
Resolution 16 bits 16 bits
DNL 0.5000 LSB
INL 9 LSB
Unlock Full Specs
to access all available technical data