12-Bit, Dual, Low Power, Ultra-low Glitch, Buffered Voltage Output DAC with 2.5V, 4ppm/?C Reference 10-WSON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 013652-DAC7562SDSCT
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: SPI, DSP
Reference Type: External, Internal
Settling Time: 10μs (Typ)
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±0.3, ±0.05
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-WSON (3x3)
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): AD5623RACPZ-5REEL7; DAC7562TDSCT; DAC7563SDSCR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
12-Bit Dual DAC, SPI, 10MS/s, Voltage Output, SON Product overview: DAC7562SDSCT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7562SDSCT can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 2 10-WSON (3x3)
12 Bit Digital to Analog Converter 2 10-WSON (3x3)
12 Bit Digital to Analog Converter 2 10-WSON (3x3)
IC DAC 12BIT V-OUT 10WSON
12 Bit Digital to Analog Converter 2 10-WSON (3x3)
IC DAC 12BIT V-OUT 10WSON
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7562SDSCT | 013652-DAC7562SDSCT | 701-DAC7562SDSCT | 296-29094-6-ND | 296-29094-2-ND | 296-29094-1-ND | DAC7562SDSCT | DAC7562SDSCT | DAC7562SDSCT |
| Product Name | DAC7562 12-Bit, Dual, Low Power, Ultra-low Glitch, Buffered Voltage Output DAC with 2.5V, 4ppm/?C Reference | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7562SDSCT | Dual Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI, DSP | SPI | SPI | SPI | SPI | SPI; SPI, DSP | ||
| Package Type | VSSOP,WSON | 10-WSON (3x3) | SON | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | |
| Screening Level | Catalog | ||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 0.7500 LSB | 0.3000 LSB |