Texas Instruments AMC1305L25 Reinforced Isolated Modulator with ?250mV Input and LVDS Interface AMC1305L25DW

Description
Reinforced Isolated Modulator with ?250mV Input and LVDS Interface 16-SOIC -40 to 125
Request a Quote Datasheet
Description
Reinforced Isolated Modulator with ?250mV Input and LVDS Interface 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMC1305L25 Reinforced Isolated Modulator with ?250mV Input and LVDS Interface - AMC1305L25DW - Texas Instruments
Dallas, TX, United States
AMC1305L25 Reinforced Isolated Modulator with ?250mV Input and LVDS Interface
AMC1305L25DW
AMC1305L25 Reinforced Isolated Modulator with ?250mV Input and LVDS Interface AMC1305L25DW
Reinforced Isolated Modulator with ?250mV Input and LVDS Interface 16-SOIC -40 to 125

Reinforced Isolated Modulator with ?250mV Input and LVDS Interface 16-SOIC -40 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1305L25DW
911387-AMC1305L25DW
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1305L25DW 911387-AMC1305L25DW
Manufacturer: Texas Instruments Win Source Part Number: 911387-AMC1305L25DW Operating Temperature Range: -40°C ~ 125°C Features: Isolated Module 16 b 78k LVDS - Serial 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: AMC1305 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AMC1305L25DW-ND, -296-38430-5-ND, 296-38430-5

Manufacturer: Texas Instruments
Win Source Part Number: 911387-AMC1305L25DW
Operating Temperature Range: -40°C ~ 125°C
Features: Isolated Module 16 b 78k LVDS - Serial 16-SOIC
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: AMC1305
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AMC1305L25DW-ND, -296-38430-5-ND, 296-38430-5

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC1305L25DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
AMC1305L25DW
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose AMC1305L25DW
IC ISOLATED MOD 16BIT 78K 16SOIC

IC ISOLATED MOD 16BIT 78K 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number AMC1305L25DW 911387-AMC1305L25DW AMC1305L25DW
Product Name AMC1305L25 Reinforced Isolated Modulator with ?250mV Input and LVDS Interface Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1305L25DW Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type LVDS
Package Type SOIC SOIC; 16-SOIC SOIC
Screening Level Catalog
Resolution 16 bits
INL 4 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC10D020 Dual 10-Bit, 20MSPS, 150mW A/D Converter - ADC10D020CIVS/NOPB - Texas Instruments
Specs
Package Type TQFP
Screening Level Catalog
Resolution 10 bits
View Details
6 suppliers
Analog to Digital Converters (ADC) - ADC0804LCWM-NS - Quarktwin Technology Ltd.
Specs
Package Type SOIC; 20-SOIC (0.295\", 7.50mm Width)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
AMC7823 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7823IRTAT - Texas Instruments
Specs
Package Type WQFN
Resolution 12 bits
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC088S022CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers