Texas Instruments Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1305L25QDWRQ1 AMC1305L25QDWRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 807411-AMC1305L25QDW RQ1 Packaging: Reel Type: Isolated Module Mounting Style: SMD Sampling Rate (Per Second): 78k Data Interface: LVDS - Serial Number of Channels: 1 Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5.5V, 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 807411-AMC1305L25QDW RQ1 Packaging: Reel Type: Isolated Module Mounting Style: SMD Sampling Rate (Per Second): 78k Data Interface: LVDS - Serial Number of Channels: 1 Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5.5V, 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1305L25QDWRQ1 - 807411-AMC1305L25QDWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1305L25QDWRQ1
807411-AMC1305L25QDWRQ1
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1305L25QDWRQ1 807411-AMC1305L25QDWRQ1
Manufacturer: Texas Instruments Win Source Part Number: 807411-AMC1305L25QDW RQ1 Packaging: Reel Type: Isolated Module Mounting Style: SMD Sampling Rate (Per Second): 78k Data Interface: LVDS - Serial Number of Channels: 1 Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5.5V, 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 807411-AMC1305L25QDWRQ1
Packaging: Reel
Type: Isolated Module
Mounting Style: SMD
Sampling Rate (Per Second): 78k
Data Interface: LVDS - Serial
Number of Channels: 1
Resolution (Bits): 16 b
Voltage Supply Source: Analog and Digital
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 5.5V, 4.5V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC1305L25QDWRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
AMC1305L25QDWRQ1
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose AMC1305L25QDWRQ1
IC ISOLATED MOD 16BIT 78K 16SOIC

IC ISOLATED MOD 16BIT 78K 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 807411-AMC1305L25QDWRQ1 AMC1305L25QDWRQ1
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1305L25QDWRQ1 Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial; LVDS - Serial
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type DIP; PDIP; 16-PDIP
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
 - ADC0802LCN-P - Rochester Electronics
Specs
Interface Type Parallel
Package Type DIP; DIP20
Packing Method Tube; Tube
View Details
4 suppliers