The DAC121S101CIMK/NOPB is a 12-bit digital-to-analog converter (DAC) designed for low power consumption, operating from a supply voltage range of 2.7 V to 5.5 V and consuming only 177 µA at 3.6 V. It features a rail-to-rail output swing and ensures monotonicity, making it suitable for applications requiring precise voltage output. The device supports a three-wire serial interface compatible with SPI, QSPI, and MICROWIRE protocols, operating at clock rates up to 30 MHz. It has a wide temperature range of -40°C to +105°C, making it suitable for industrial applications. The DAC121S101 also includes a power-on reset feature that initializes the output to zero volts and a power-down mode that reduces power consumption to less than a microWatt. Its small package size and low power characteristics make it ideal for battery-operated devices.
12-Bit Micro Power, RRO Digital-to-Analog Converter 6-SOT -40 to 105
D/A Converter, 1 Func, Serial Input Loading, 8us Settling Time, PDSO6
12 Bit Digital to Analog Converter 1 SOT-23-THIN
12 Bit Digital to Analog Converter 1 SOT-23-THIN
12 Bit Digital to Analog Converter 1 SOT-23-THIN
12Bit DAC w/R-to-R Output,DAC121S101CIM
12Bit DAC w/R-to-R Output,DAC121S101CIM
12Bit DAC w/R-to-R Output,DAC121S101CIM
Manufacturer: Texas Instruments
Win Source Part Number: 128696-DAC121S101CIM
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: SPI, DSP
Reference Type: Supply
Settling Time: 10μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±8 (Max), ±0.5/+1 (Max)
Family Name: DAC121S101
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: TSOT-23-6
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): AD5621AKSZ; AD5621BKSZ; AD5621AKS;
Introduction Date: June 17, 2005
ECCN: 3A991.c.2
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Portable Devices, Sensing & Instrumentation
12-Bit 1-Ch SPI DAC, TSOT, 2.7-5.5V, 105°C Product overview: DAC121S101CIMK/NOPB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC121S101CIMK/N
12 Bit Digital to Analog Converter 1 SOT-23-THIN
IC DAC 12BIT V-OUT TSOT23-6
IC DAC 12BIT V-OUT TSOT23-6
| Texas Instruments | Rochester Electronics | DigiKey | DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC121S101CIMK/NOPB | DAC121S101CIMK/NOPB | DAC121S101CIMK/NOPBTR-ND | DAC121S101CIMK/NOPBCT-ND | DAC121S101CIMK/NOPBDKR-ND | 1025629 | 6512111P | 128696-DAC121S101CIMK/NOPB | 701-DAC121S101CIMK/NOPB | DAC121S101CIMK/NOPB | DAC121S101CIMK/NOPB | DAC121S101CIMK/NOPB |
| Product Name | DAC121S101 12-Bit Micro Power, RRO Digital-to-Analog Converter | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analogue Converters | Digital to Analogue Converters | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC121S101CIMK/NOPB | 5.5V Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | Serial | SPI | SPI | SPI | Serial; SPI; Microwire; Serial (spi/qspi/microwire) | SPI; SPI, DSP | SPI | SPI; SPI, DSP | |||
| Package Type | SOT,VSSOP | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | Tsot | TSOT | TSOT-23-6 | TSOT | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | |
| Screening Level | Catalog | |||||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| INL | 8 LSB | 8 LSB |