Texas Instruments DAC7311 12bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package DAC7311IDCKR

Description
12bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package 6-SC70 -40 to 125
Request a Quote
Description
12bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package 6-SC70 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DAC7311 is a 12-bit, single-channel, voltage-output digital-to-analog converter with a 6-pin SC70 package measuring 2 mm × 1.5 mm. It operates from a 2.0 V to 5.5 V power supply, consuming 80 µA in normal operation and 0.1 µA in power-down mode at 2.0 V. The device features a rail-to-rail output buffer, a power-on reset to zero scale, and a serial interface compatible with SPI, QSPI, and Microwire, supporting clock rates up to 50 MHz. It is rated for an extended temperature range of -40°C to +125°C and has a relative accuracy of ±1 LSB. The DAC7311 is pin-compatible with other members of the DACx311 family.

Datasheet Summary
Powered by GS/AI

The DAC7311 is a 12-bit, single-channel, voltage-output digital-to-analog converter with a 6-pin SC70 package measuring 2 mm × 1.5 mm. It operates from a 2.0 V to 5.5 V power supply, consuming 80 µA in normal operation and 0.1 µA in power-down mode at 2.0 V. The device features a rail-to-rail output buffer, a power-on reset to zero scale, and a serial interface compatible with SPI, QSPI, and Microwire, supporting clock rates up to 50 MHz. It is rated for an extended temperature range of -40°C to +125°C and has a relative accuracy of ±1 LSB. The DAC7311 is pin-compatible with other members of the DACx311 family.

Suppliers

Company
Product
Description
Supplier Links
DAC7311 12bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package - DAC7311IDCKR - Texas Instruments
Dallas, TX, United States
DAC7311 12bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package
DAC7311IDCKR
DAC7311 12bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package DAC7311IDCKR
12bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package 6-SC70 -40 to 125

12bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package 6-SC70 -40 to 125

Buy Now Datasheet
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7311IDCKR - 013635-DAC7311IDCKR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7311IDCKR
013635-DAC7311IDCKR
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7311IDCKR 013635-DAC7311IDCKR
Manufacturer: Texas Instruments Win Source Part Number: 013635-DAC7311IDCKR Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: SPI, DSP Reference Type: Supply Settling Time: 12μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.3, ±0.2 Family Name: DAC7311 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-6 Analog Supply Voltage: 2 V to 5.5 V Digital Supply Voltage: 2 V to 5.5 V Alternative Parts (Cross-Reference): AD5621AKSZ; AD5622WKSZ-1REEL7; AD5621BKS; Introduction Date: May 01, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Application Field: Used in Automation & Process Control, Industrial, Automotive, Consumer Electronics, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 013635-DAC7311IDCKR
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: SPI, DSP
Reference Type: Supply
Settling Time: 12μs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.3, ±0.2
Family Name: DAC7311
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Analog Supply Voltage: 2 V to 5.5 V
Digital Supply Voltage: 2 V to 5.5 V
Alternative Parts (Cross-Reference): AD5621AKSZ; AD5622WKSZ-1REEL7; AD5621BKS;
Introduction Date: May 01, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automation & Process Control, Industrial, Automotive, Consumer Electronics, Sensing & Instrumentation

Buy Now Datasheet
Singapore, Singapore
Digital-to-Analog Converter IC
701-DAC7311IDCKR
Digital-to-Analog Converter IC 701-DAC7311IDCKR
12-Bit 1-Ch SPI DAC, Voltage Output, SC-70 Product overview: DAC7311IDCKR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7311IDCKR can be used for catalog matching and distributor lookup.

12-Bit 1-Ch SPI DAC, Voltage Output, SC-70 Product overview: DAC7311IDCKR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7311IDCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - 296-23717-6-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-23717-6-ND
Digital to Analog Converters (DAC) 296-23717-6-ND
12 Bit Digital to Analog Converter 1 SC-70-6

12 Bit Digital to Analog Converter 1 SC-70-6

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-23717-1-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-23717-1-ND
Digital to Analog Converters (DAC) 296-23717-1-ND
12 Bit Digital to Analog Converter 1 SC-70-6

12 Bit Digital to Analog Converter 1 SC-70-6

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-23717-2-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-23717-2-ND
Digital to Analog Converters (DAC) 296-23717-2-ND
12 Bit Digital to Analog Converter 1 SC-70-6

12 Bit Digital to Analog Converter 1 SC-70-6

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC7311IDCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC7311IDCKR
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC7311IDCKR
IC DAC 12BIT V-OUT SC70-6

IC DAC 12BIT V-OUT SC70-6

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - DAC7311IDCKR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC7311IDCKR
Data Acquisition - Digital to Analog Converters (DAC) DAC7311IDCKR
IC DAC 12BIT V-OUT SC70-6

IC DAC 12BIT V-OUT SC70-6

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC7311IDCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC7311IDCKR
Digital to Analog Converters (DAC) DAC7311IDCKR
12 Bit Digital to Analog Converter 1 SC-70-6

12 Bit Digital to Analog Converter 1 SC-70-6

Buy Now
ADC/DAC/Data Conversion >> Digital To Analog Converters (DACs) - DAC7311IDCKR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
ADC/DAC/Data Conversion >> Digital To Analog Converters (DACs)
DAC7311IDCKR
ADC/DAC/Data Conversion >> Digital To Analog Converters (DACs) DAC7311IDCKR
12us 2V~5.5V 12Bit SOT-363-6 Digital To Analog Converters (DACs) ROHS

12us 2V~5.5V 12Bit SOT-363-6 Digital To Analog Converters (DACs) ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC7311IDCKR 013635-DAC7311IDCKR 701-DAC7311IDCKR 296-23717-6-ND 296-23717-1-ND 296-23717-2-ND DAC7311IDCKR DAC7311IDCKR DAC7311IDCKR DAC7311IDCKR
Product Name DAC7311 12bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7311IDCKR Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) ADC/DAC/Data Conversion >> Digital To Analog Converters (DACs)
Interface Type Serial; SPI SPI; SPI, DSP SPI SPI SPI SPI SPI; SPI, DSP SPI
Package Type SC70 SC-70-6 SC TSSOP; 6-TSSOP, SC-88, SOT-363 TSSOP; 6-TSSOP, SC-88, SOT-363 TSSOP; 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363 SOP; SSOP; TSSOP; 6-TSSOP, SC-88, SOT-363
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits 12 bits 12 bits
INL 1 LSB 0.3000 LSB 0.3000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC3174 Dual 14-bit 500 MSPS Digital to Analog Converter - DAC3174IRGCR - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
8 suppliers
DAC101S101 10-Bit Micro Power, RRO Digital-to-Analog Converter - DAC101S101CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1354496-AMC3336DWER - Win Source Electronics
Specs
Package Type SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
Sample Rate 78 kSamples/Sec
View Details
2 suppliers
DAC2932 Ultra-Low Pwr 29mW, 12-Bit, Dual 40 MSPS D/A w/4 Additional Ctrl DAC for Transmit/Rec Path Control - DAC2932PFBT - Texas Instruments
Specs
Interface Type Parallel
Package Type TQFP
Screening Level Catalog
View Details
8 suppliers