12-Bit Micro Power, RRO Digital-to-Analog Converter 6-SOT -40 to 125
DAC121S101-Q1 12-BIT MICRO POWER Product overview: DAC121S101QCMK/NOPB from National Semiconductor is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC121S101QCMK/N
D/A Converter, 12-Bit, 1 Func, CMOS, PDSO6
Manufacturer: Texas Instruments
Win Source Part Number: 1032392-DAC121S101QC
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: SPI, DSP
Reference Type: Supply
Settling Time: 10μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±8 (Max), ±0.5/+1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-6
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
12 Bit Digital to Analog Converter 1 TSOT-23-6
12 Bit Digital to Analog Converter 1 TSOT-23-6
12 Bit Digital to Analog Converter 1 TSOT-23-6
IC DAC 12BIT V-OUT TSOT23-6
IC DAC 12BIT V-OUT TSOT23-6
12 Bit Digital to Analog Converter 1 TSOT-23-6
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC121S101QCMK/NOPB | 701-DAC121S101QCMK/NOPB | DAC121S101QCMK/NOPB | 1032392-DAC121S101QCMK/NOPB | DAC121S101QCMK/NOPBCT-ND | DAC121S101QCMK/NOPBDKR-ND | DAC121S101QCMK/NOPBTR-ND | DAC121S101QCMK/NOPB | DAC121S101QCMK/NOPB | DAC121S101QCMK/NOPB |
| Product Name | DAC121S101-Q1 12-Bit Micro Power, RRO Digital-to-Analog Converter | Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC121S101QCMK/NOPB | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | SPI, DSP | SPI; SPI, DSP | SPI | SPI | SPI | SPI; SPI, DSP | |||
| Package Type | SOT | Bulk | SOT-23-6 Thin, TSOT-23-6 | TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | |
| Screening Level | Automotive | |||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | |||||
| INL | 8 LSB | 8 LSB |