10-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface 6-SOT -40 to 125
10 Bit Digital to Analog Converter 1 TSOT-23-6
Manufacturer: Texas Instruments
Win Source Part Number: 772405-DAC101C081CIM
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-6 Thin, TSOT-23-6
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: String DAC
Data Interface: I2C
Reference Type: Supply
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 10
Settling Time: 6μs
Number of D/A Converters: 1
INL/DNL (LSB): +0.6/-0.4, +0.12/-0.04
Family Name: DAC101C081
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-6
Alternative Parts (Cross-Reference): AD5311BRT-REEL; AD5311BRT-REEL7; MCP4716A6T-E/CH; MCP4716A3T-E/CH;
Introduction Date: February 26, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
10-Bit 1CH I2C DAC, SOT-23-6, 2.7-5.5V, 125°C Product overview: DAC101C081CIMKX/NOPB
10 Bit Digital to Analog Converter 1 TSOT-23-6
6us I2C 2.7V~5.5V 10Bit TSOT-23-6 Digital To Analog Converters (DACs) ROHS
IC DAC 10BIT V-OUT TSOT23-6
IC DAC 10BIT V-OUT TSOT23-6
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC101C081CIMKX/NOPB | 296-44252-2-ND | 772405-DAC101C081CIMKX/NOPB | 701-DAC101C081CIMKX/NOPB | DAC101C081CIMKX/NOPB | DAC101C081CIMKX/NOPB | DAC101C081CIMKX/NOPB | DAC101C081CIMKX/NOPB |
| Product Name | DAC101C081 10-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC101C081CIMKX/NOPB | 5.5V SOT-23 Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | ADC/DAC/Data Conversion >> Digital To Analog Converters (DACs) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; I2C | I2C; I2C | I2C; I2C | I2C | I2C; I2C | I2C; I²C | ||
| Package Type | SOT,WSON | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | |||
| Screening Level | Catalog | |||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | |||
| INL | 2 LSB | -1.5 LSB | 1.5 LSB |