Texas Instruments ADS7870 12-Bit ADC, MUX, PGA and Internal Reference Data Acquisition System ADS7870EA

Description
12-Bit ADC, MUX, PGA and Internal Reference Data Acquisition System 28-SSOP -40 to 85
Request a Quote Datasheet
Description
12-Bit ADC, MUX, PGA and Internal Reference Data Acquisition System 28-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7870 12-Bit ADC, MUX, PGA and Internal Reference Data Acquisition System - ADS7870EA - Texas Instruments
Dallas, TX, United States
ADS7870 12-Bit ADC, MUX, PGA and Internal Reference Data Acquisition System
ADS7870EA
ADS7870 12-Bit ADC, MUX, PGA and Internal Reference Data Acquisition System ADS7870EA
12-Bit ADC, MUX, PGA and Internal Reference Data Acquisition System 28-SSOP -40 to 85

12-Bit ADC, MUX, PGA and Internal Reference Data Acquisition System 28-SSOP -40 to 85

Buy Now Datasheet
SSOP Analog-to-Digital Converter IC - 768-ADS7870EA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Analog-to-Digital Converter IC
768-ADS7870EA
SSOP Analog-to-Digital Converter IC 768-ADS7870EA
12-Bit 8-Ch ADC, 52kS/s, SPI, SSOP Product overview: ADS7870EA from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-ADS7870EA can be used for catalog matching and distributor lookup.

12-Bit 8-Ch ADC, 52kS/s, SPI, SSOP Product overview: ADS7870EA from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-ADS7870EA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS7870EA
009351-ADS7870EA
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS7870EA 009351-ADS7870EA
Manufacturer: Texas Instruments Win Source Part Number: 009351-ADS7870EA Packaging: Tube/Rail Type: Data Acquisition System (DAS) Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 12 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Supply Voltage - Operating: 2.7 V to 5.5 V Sampling Rate: 52k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 009351-ADS7870EA
Packaging: Tube/Rail
Type: Data Acquisition System (DAS)
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 12 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Sampling Rate: 52k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - ADS7870EA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
ADS7870EA
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose ADS7870EA
IC DAS 12BIT 52K 28SSOP

IC DAS 12BIT 52K 28SSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7870EA 768-ADS7870EA 009351-ADS7870EA ADS7870EA
Product Name ADS7870 12-Bit ADC, MUX, PGA and Internal Reference Data Acquisition System SSOP Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS7870EA Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial; SPI SPI Serial; Serial
Package Type SSOP SSOP SOP; SSOP; 28-SSOP SSOP
Screening Level Catalog
Resolution 12 bits 12 bits
INL 2.5 LSB
Unlock Full Specs
to access all available technical data