16-Bit Digital-to-Analog Converter with 16-Bit Bus Interface 28-SOIC 0 to 70
D/A Converter, 1 Func, Parallel, Word Input Loading, 10us Settling Time, PDSO28
D/A Converter, 1 Func, Parallel, Word Input Loading, 10us Settling Time, PDSO28
16-Bit DAC, 100KS/s, Parallel Interface, SOIC, Dual Supply Product overview: DAC715UK from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC715UK can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1166508-DAC715UK
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
16 Bit Digital to Analog Converter 1 28-SOIC
16 Bit Digital to Analog Converter 1 28-SOIC
16 Bit Digital to Analog Converter 1 28-SOIC
IC DAC 16BIT V-OUT 28SOIC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC715UK | DAC715UK | 701-DAC715UK | 1166508-DAC715UK | 296-33255-5-ND | DAC715UK | DAC715UK | DAC715UK |
| Product Name | DAC715 16-Bit Digital-to-Analog Converter with 16-Bit Bus Interface | 16-bit Dual SOIC Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC715UK | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | |||
| Package Type | SOIC | SOIC; SOIC28 | SOIC | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | SOIC; 28-SOIC (0.295\", 7.50mm Width) | SOIC; 28-SOIC (0.295\", 7.50mm Width) | ||
| Screening Level | Catalog | |||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 2 LSB | 2 LSB |