10-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface 6-SOT -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 868154-DAC101C081CIM
Operating Temperature Range: -40°C ~ 125°C
Features: 10 Bit Digital to Analog Converter 1 TSOT-23-6
Package: SOT-23-6 Thin, TSOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: DAC101C081
Categories: Integrated Circuits (ICs)
Case / Package: TSOT-23-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DAC101C081CIMKDKR, DAC101C081CIMKDKR-ND
10 Bit Digital to Analog Converter 1 TSOT-23-6
10 Bit Digital to Analog Converter 1 TSOT-23-6
10 Bit Digital to Analog Converter 1 TSOT-23-6
10-Bit DAC, I2C, 1-Ch, Voltage Out, TSOT, 2.7-5.5V Product overview: DAC101C081CIMK/NOPB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC101C081CIMK/N
10 Bit Digital to Analog Converter 1 TSOT-23-6
IC DAC 10BIT V-OUT TSOT23-6
IC DAC 10BIT V-OUT TSOT23-6
| Texas Instruments | Win Source Electronics | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC101C081CIMK/NOPB | 868154-DAC101C081CIMK/NOPB | DAC101C081CIMK/NOPBCT-ND | DAC101C081CIMK/NOPBDKR-ND | DAC101C081CIMK/NOPBTR-ND | 701-DAC101C081CIMK/NOPB | DAC101C081CIMK/NOPB | DAC101C081CIMK/NOPB | DAC101C081CIMK/NOPB |
| Product Name | DAC101C081 10-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC101C081CIMK/NOPB | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | 5.5V Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C | I2C; I²C | |||
| Package Type | SOT,WSON | TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | TSOT | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | |
| Screening Level | Catalog | ||||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | |||
| INL | 2 LSB | -1.5 LSB | 1.5 LSB |