16-Bit Digital-to-Converter
16-Bit DAC, 100kS/s, Parallel, Dual Supply, PDIP Product overview: DAC712PK from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC712PK can be used for catalog matching and distributor lookup.
D/A Converter, 1 Func, Parallel, Word Input Loading, 6us Settling Time, PDIP28
D/A Converter, 1 Func, Parallel, Word Input Loading, 6us Settling Time, PDIP28
16 Bit Digital to Analog Converter 1 28-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1166502-DAC712PK
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
16 Bit Digital to Analog Converter 1 28-PDIP
16 Bit Digital to Analog Converter 1 28-PDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC712PK | 701-DAC712PK | DAC712PK | DAC712PK-ND | 1166502-DAC712PK | DAC712PK |
| Product Name | DAC712 16-Bit Digital-to-Converter With 16-Bit Bus Interface | 16-bit Dual Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC712PK | Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel | Parallel | Parallel; Parallel | ||
| Package Type | SOIC | PDIP | DIP; DIP28 | DIP; PDIP; "28-DIP (0.300"", 7.62mm)" | DIP; 28-DIP (0.300\", 7.62mm) | |
| Screening Level | Catalog | |||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | ||
| INL | 2 LSB |