14-Bit 48KSPS DAS with ADC, MUX, PGA and Internal Reference 28-SSOP -40 to 85
14-Bit 48KS/s ADC, 8 Ch, SPI, SSOP Product overview: ADS7871IDB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-ADS7871IDB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 142695-ADS7871IDB
Packaging: Tube/Rail
Type: Data Acquisition System (DAS), ADC
Mounting: SMD (SMT)
Data Interface: MICROWIRE, QSPI, Serial, SPI
Resolution (Bits): 14 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Sampling Rate: 48k
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
ADS7871 14-Bit 48KSPS DAS with ADC, MUX, PGA and Internal Reference
IC DAS/ADC 14BIT 48K 28SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7871IDB | 768-ADS7871IDB | 142695-ADS7871IDB | 2528790 | ADS7871IDB | ADS7871IDB |
| Product Name | ADS7871 14-Bit 48KSPS DAS with ADC, MUX, PGA and Internal Reference | SSOP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS7871IDB | Analogue to Digital Converters | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | |
| Interface Type | Serial; SPI | SPI | Serial; SPI; MICROWIRE, QSPI, Serial, SPI | |||
| Package Type | SSOP | SSOP | SOP; SSOP; 28-SSOP | SSOP; SSOP | SOP; SSOP; SSOP28 | SSOP |
| Screening Level | Catalog | |||||
| Resolution | 14 bits | 14 bits | 14 bits | |||
| INL | 4 LSB |