Texas Instruments Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose AMC1304M25QDWRQ1

Description
Win Source Part Number: 1182535-AMC1304M25QD WRQ1 Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose Series: Automotive, AEC-Q100 Type: Isolated Module Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Sampling Rate (Per Second): 78k Data Interface: CMOS, Serial Number of Channels: 1 Resolution (Bits): 16 b Voltage Supply Source: Single Supply Voltage - Supply: 3V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-45496-2,-296-454 96-1-ND,296-45496-1, 2156-AMC1304M25QDWRQ 1-296,AMC1304M25QDWR Q1-ND,296-45496-6 Base Product Number: AMC1304
Request a Quote Datasheet
Description
Win Source Part Number: 1182535-AMC1304M25QD WRQ1 Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose Series: Automotive, AEC-Q100 Type: Isolated Module Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Sampling Rate (Per Second): 78k Data Interface: CMOS, Serial Number of Channels: 1 Resolution (Bits): 16 b Voltage Supply Source: Single Supply Voltage - Supply: 3V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-45496-2,-296-454 96-1-ND,296-45496-1, 2156-AMC1304M25QDWRQ 1-296,AMC1304M25QDWR Q1-ND,296-45496-6 Base Product Number: AMC1304
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
1182535-AMC1304M25QDWRQ1
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose 1182535-AMC1304M25QDWRQ1
Win Source Part Number: 1182535-AMC1304M25QD WRQ1 Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose Series: Automotive, AEC-Q100 Type: Isolated Module Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Sampling Rate (Per Second): 78k Data Interface: CMOS, Serial Number of Channels: 1 Resolution (Bits): 16 b Voltage Supply Source: Single Supply Voltage - Supply: 3V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-45496-2,-296-454 96-1-ND,296-45496-1, 2156-AMC1304M25QDWRQ 1-296,AMC1304M25QDWR Q1-ND,296-45496-6 Base Product Number: AMC1304

Win Source Part Number: 1182535-AMC1304M25QDWRQ1
Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Series: Automotive, AEC-Q100
Type: Isolated Module
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Sampling Rate (Per Second): 78k
Data Interface: CMOS, Serial
Number of Channels: 1
Resolution (Bits): 16 b
Voltage Supply Source: Single Supply
Voltage - Supply: 3V ~ 5.5V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-45496-2,-296-45496-1-ND,296-45496-1,2156-AMC1304M25QDWRQ1-296,AMC1304M25QDWRQ1-ND,296-45496-6
Base Product Number: AMC1304

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC1304M25QDWRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
AMC1304M25QDWRQ1
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose AMC1304M25QDWRQ1
IC ISOLATED MOD 16BIT 78K 16SOIC

IC ISOLATED MOD 16BIT 78K 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1182535-AMC1304M25QDWRQ1 AMC1304M25QDWRQ1
Product Name Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial; CMOS, Serial
Unlock Full Specs
to access all available technical data

Similar Products

Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500ASCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8937D-AS4R - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Analogue to Digital Converters - 1914871P - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 12 bits
ADC Type SAR; SAR
View Details
Data Acquisition - Analog to Digital Converters (ADC) - AD6645ASV-80 - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details