12-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output 10-WSON -40 to 105
12-Bit 4-Ch SPI DAC, 1.1mW, 2.7-5.5V, -40-105C, WSON Product overview: DAC124S085CISD/NOPB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1mW, 5.5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 1.1mW, 5.5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC124S085CISD/N
D/A Converter, 4 Func, PDSO10
Manufacturer: Texas Instruments
Win Source Part Number: 772412-DAC124S085CIS
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C
Package: 10-WFDFN Exposed Pad
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: String DAC
Data Interface: SPI, DSP
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 12
Settling Time: 8.5μs
Number of D/A Converters: 4
INL/DNL (LSB): ±2.4, +0.2
Family Name: DAC124S085
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-WSON (3x3)
Alternative Parts (Cross-Reference): AD5686RTCPZ-EP-RL7; AD5696RBCPZ-RL7; AD5686RBRUZ; AD5666SRU-EP-2RL7;
Introduction Date: March 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
12 Bit Digital to Analog Converter 4 10-SON (3x3)
12 Bit Digital to Analog Converter 4 10-SON (3x3)
12 Bit Digital to Analog Converter 4 10-SON (3x3)
12 Bit Digital to Analog Converter 4 10-SON (3x3)
IC DAC 12BIT V-OUT 10WSON
IC DAC 12BIT V-OUT 10WSON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | DigiKey | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC124S085CISD/NOPB | 701-DAC124S085CISD/NOPB | DAC124S085CISD/NOPB | 772412-DAC124S085CISD/NOPB | DAC124S085CISD/NOPBTR-ND | DAC124S085CISD/NOPBCT-ND | DAC124S085CISD/NOPBDKR-ND | DAC124S085CISD/NOPB | DAC124S085CISD/NOPB | DAC124S085CISD/NOPB |
| Product Name | DAC124S085 12-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output | 1.1mW 5.5V Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC124S085CISD/NOPB | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | SPI | SPI; SPI, DSP | SPI | SPI | SPI | SPI; SPI, DSP | |||
| Package Type | VSSOP,WSON | WSON10 | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | |||
| Screening Level | Catalog | |||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| INL | 8 LSB | 2.4 LSB |