10-bit, Quad, Digital-to-Analog Converter with I2C interface 10-VSSOP -40 to 105
10 Bit Digital to Analog Converter 4 10-VSSOP
IC DAC 10BIT 10-VSSOP
IC DAC 10BIT 10-VSSOP
10-Bit Quad DAC, I2C, 188kS/s, VSSOP Product overview: DAC6574IDGSR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Quad, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC6574IDGSR can be used for catalog matching and distributor lookup.
D/A Converter, 1 Func, Serial Input Loading, 9us Settling Time, PDSO10
Manufacturer: Texas Instruments
Win Source Part Number: 083189-DAC6574IDGSR
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 10
Data Interface: I2C
Reference Type: Supply
Settling Time: 9μs
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±0.5, ±0.1
Family Name: DAC6574
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 10-VSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): AD5315BRM-REEL; MAX5841LEUB-T; MAX5741EUB-T; AD5315BRM; AD5315ARM-REEL7; AD5315BRM-REEL7;
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Sensing & Instrumentation
10 Bit Digital to Analog Converter 4 10-VSSOP
IC DAC 10BIT V-OUT 10VSSOP
IC DAC 10BIT V-OUT 10VSSOP
| Texas Instruments | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC6574IDGSR | 296-DAC6574IDGSRTR-ND | 296-DAC6574IDGSRDKR-ND | 296-DAC6574IDGSRCT-ND | 701-DAC6574IDGSR | DAC6574IDGSR | 083189-DAC6574IDGSR | DAC6574IDGSR | DAC6574IDGSR | DAC6574IDGSR |
| Product Name | DAC6574 10-bit, Quad, Digital-to-Analog Converter with I2C interface | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Quad Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC6574IDGSR | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Serial; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C | Serial | I2C; I2C | I2C; I²C | ||
| Package Type | VSSOP | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | VSSOP | SOP; SSOP; VSSOP10 | SOP; SSOP; 10-VSSOP | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Catalog | |||||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | ||||
| INL | 2 LSB | 0.5000 LSB |