Texas Instruments DAC6311 10bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package DAC6311IDCKR

Description
10bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package 6-SC70 -40 to 125
Request a Quote Datasheet
Description
10bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package 6-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC6311 10bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package - DAC6311IDCKR - Texas Instruments
Dallas, TX, United States
DAC6311 10bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package
DAC6311IDCKR
DAC6311 10bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package DAC6311IDCKR
10bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package 6-SC70 -40 to 125

10bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package 6-SC70 -40 to 125

Buy Now Datasheet
Singapore, Singapore
5.5V Digital-to-Analog Converter IC
701-DAC6311IDCKR
5.5V Digital-to-Analog Converter IC 701-DAC6311IDCKR
10-Bit 1-Ch DAC, 225KS/s, SPI, SC70, 1.8-5.5V Product overview: DAC6311IDCKR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC6311IDCKR can be used for catalog matching and distributor lookup.

10-Bit 1-Ch DAC, 225KS/s, SPI, SC70, 1.8-5.5V Product overview: DAC6311IDCKR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC6311IDCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - 296-46415-2-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-46415-2-ND
Digital to Analog Converters (DAC) 296-46415-2-ND
10 Bit Digital to Analog Converter 1 SC-70-6

10 Bit Digital to Analog Converter 1 SC-70-6

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-46415-1-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-46415-1-ND
Digital to Analog Converters (DAC) 296-46415-1-ND
10 Bit Digital to Analog Converter 1 SC-70-6

10 Bit Digital to Analog Converter 1 SC-70-6

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-46415-6-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-46415-6-ND
Digital to Analog Converters (DAC) 296-46415-6-ND
10 Bit Digital to Analog Converter 1 SC-70-6

10 Bit Digital to Analog Converter 1 SC-70-6

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC6311IDCKR
134546-DAC6311IDCKR
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC6311IDCKR 134546-DAC6311IDCKR
Manufacturer: Texas Instruments Win Source Part Number: 134546-DAC6311IDCKR Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 10 Data Interface: SPI, DSP Reference Type: Supply Settling Time: 12μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.06, ±0.03 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-6 Analog Supply Voltage: 2 V to 5.5 V Digital Supply Voltage: 2 V to 5.5 V Alternative Parts (Cross-Reference): AD5611BKSZ-500RL7; DAC6311IDCKTG4; DAC6311IDCKRG4; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 134546-DAC6311IDCKR
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 10
Data Interface: SPI, DSP
Reference Type: Supply
Settling Time: 12μs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.06, ±0.03
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Analog Supply Voltage: 2 V to 5.5 V
Digital Supply Voltage: 2 V to 5.5 V
Alternative Parts (Cross-Reference): AD5611BKSZ-500RL7; DAC6311IDCKTG4; DAC6311IDCKRG4;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC6311IDCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC6311IDCKR
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC6311IDCKR
IC DAC 10BIT V-OUT SC70-6

IC DAC 10BIT V-OUT SC70-6

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - DAC6311IDCKR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC6311IDCKR
Data Acquisition - Digital to Analog Converters (DAC) DAC6311IDCKR
IC DAC 10BIT V-OUT SC70-6

IC DAC 10BIT V-OUT SC70-6

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC6311IDCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC6311IDCKR
Digital to Analog Converters (DAC) DAC6311IDCKR
10 Bit Digital to Analog Converter 1 SC-70-6

10 Bit Digital to Analog Converter 1 SC-70-6

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC6311IDCKR 701-DAC6311IDCKR 296-46415-2-ND 296-46415-1-ND 296-46415-6-ND 134546-DAC6311IDCKR DAC6311IDCKR DAC6311IDCKR DAC6311IDCKR
Product Name DAC6311 10bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package 5.5V Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC6311IDCKR Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI SPI SPI SPI SPI; SPI, DSP SPI; SPI, DSP
Package Type SC70 SC TSSOP; 6-TSSOP, SC-88, SOT-363 TSSOP; 6-TSSOP, SC-88, SOT-363 TSSOP; 6-TSSOP, SC-88, SOT-363 SC-70-6 6-TSSOP, SC-88, SOT-363 SOP; SSOP; TSSOP; 6-TSSOP, SC-88, SOT-363
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 10 bits 10 bits 10 bits
INL 0.5000 LSB 0.0600 LSB
Unlock Full Specs
to access all available technical data

Similar Products

 - DAC1219LCJ - Rochester Electronics
Specs
Interface Type Parallel
Package Type DIP; CDIP18
Packing Method Tube; Tube
View Details
4 suppliers
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1351813-5962-0720402VXC - Win Source Electronics
Specs
Interface Type Parallel; LVDS - Parallel
Settling Time 0.0120 µs
View Details
DAC102S085 10-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output - DAC102S085CIMM - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
8 suppliers
ADS1202 Current Shunt Delta-Sigma Modulator, 10MHz CLK, +/-250mV Input, 16-Bit Resolution - ADS1202IPWT - Texas Instruments
Specs
Interface Type Serial
Package Type TSSOP
Screening Level Catalog
View Details
3 suppliers