12 Bit Digital to Analog Converter 2 256-FCBGA (17x17)
12 Bit Digital to Analog Converter 2 256-FCBGA (17x17)
IC DAC 12BIT V-OUT 256FCBGA
12-BIT, LOW-LATENCY, DUAL 3.2-GS
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 296-DAC12DL3200ALJ-ND | DAC12DL3200ALJ | DAC12DL3200ALJ | DAC12DL3200ALJ |
| Product Name | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel; LVDS - Parallel | ||
| Package Type | 256-BGA, FCBGA | 256-BGA, FCBGA | 256-BGA, FCBGA | |
| Packing Method | Tray | Tray | Tray; Tray | |
| Pins | 256 | |||
| Resolution | 12 bits | 12 bits |