10-Bit Micro Power, RRO Digital-to-Analog Converter 8-VSSOP -40 to 105
D/A Converter, 1 Func, Serial Input Loading, 8us Settling Time, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1166377-DAC101S101CI
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC SERIAL INPUT LOADING, 8 us SETTLING TIME, 10-BIT DAC, PDSO8, MSOP-8, Digital to Analog Converter Product overview: DAC101S101CIMM from National Semiconductor is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, MSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC101S101CIMM can be used for catalog matching and distributor lookup.
10 Bit Digital to Analog Converter 1 8-VSSOP
IC DAC 10BIT V-OUT 8VSSOP
IC DAC 10BIT V-OUT 8VSSOP
10 Bit Digital to Analog Converter 1 8-VSSOP
10 Bit Digital to Analog Converter 1 8-VSSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC101S101CIMM | DAC101S101CIMM | 1166377-DAC101S101CIMM | 701-DAC101S101CIMM | DAC101S101CIMMTR-ND | DAC101S101CIMM | DAC101S101CIMM | DAC101S101CIMM | DAC101S101CIMM |
| Product Name | DAC101S101 10-Bit Micro Power, RRO Digital-to-Analog Converter | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC101S101CIMM | MSOP Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | Serial | SPI | SPI; SPI, DSP | |||||
| Package Type | SOT,VSSOP | SOP; SSOP; TSSOP8 | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |||
| Screening Level | Catalog | ||||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | |||||
| INL | 2.8 LSB | 0.6000 LSB |