16 Bit 500 MSPS Dual DAC, 16x interpolation, high-performance 100-HTQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 013622-DAC5686IPZP
Packaging: Tray
Output Type: Current - Unbuffered
Number of Bits: 16
Data Interface: Parallel
Reference Type: External, Internal
Settling Time: 12ns (Typ)
Number of D/A Converters: 2
Differential Output: Yes
INL/DNL (LSB): 12, 9
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 100-HTQFP (14x14)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 1.65 V to 1.95 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
16 Bit Digital to Analog Converter 2 100-HTQFP (14x14)
16-bit 2-Ch DAC 500MS/s Parallel HTQFP Product overview: DAC5686IPZP from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC5686IPZP can be used for catalog matching and distributor lookup.
IC DAC 16BIT A-OUT 100HTQFP
16 Bit Digital to Analog Converter 2 100-HTQFP (14x14)
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC5686IPZP | 013622-DAC5686IPZP | 296-16695-5-ND | 701-DAC5686IPZP | DAC5686IPZP | DAC5686IPZP |
| Product Name | DAC5686 16 Bit 500 MSPS Dual DAC, 16x interpolation, high-performance | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5686IPZP | Digital to Analog Converters (DAC) | 16-bit Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | ||
| Package Type | HTQFP | QFP; TQFP; 100-HTQFP (14x14) | TQFP; 100-TQFP Exposed Pad | HTQFP | 100-TQFP Exposed Pad | QFP; TQFP; 100-TQFP Exposed Pad |
| Screening Level | Catalog | |||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | ||
| Dissipation | 445 milliwatts |