The DAC108S085 is a 10-bit octal digital-to-analog converter with rail-to-rail outputs, designed for low-power applications such as battery-powered instruments and programmable voltage sources. It is available in a 16-lead WQFN package measuring 3mm × 3mm, the smallest in its class, and operates over the extended industrial temperature range of −40°C to +125°C. The device supports a single power supply from +2.7V to +5.5V, consuming 1.95 mW at 3V and 4.85 mW at 5V in normal mode, with power-down consumption below 1 µW at 5V. It features dual independent reference inputs ranging from 0.5V to VA, simultaneous or individual channel updating, daisy-chain capability, and a 40 MHz serial interface compatible with SPI, QSPI, MICROWIRE, and DSP protocols. A power-on reset circuit ensures all outputs initialize to 0V.
10-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs 16-WQFN -40 to 125
10 Bit Digital to Analog Converter 8 16-WQFN (4x4)
10-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs 16-WQFN -40 to 125 Product overview: DAC108S085CISQX/NOPB
Win Source Part Number: 961044-DAC108S085CIS
Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Package: Tape & Reel (TR)
Standard Package: 4,500
Mounting: SMD (SMT)
Output Type: Voltage - Buffered
Architecture: String DAC
Number of Bits: 10
Data Interface: SPI, DSP
Reference Type: External
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Settling Time: 6µs
Number of D/A Converters: 8
Differential Output: No
INL/DNL (LSB): ±0.5, +0.08/-0.04
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-WQFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): MAX5309EUE+; AD5593RBRUZ; AD5592RBRUZ; AD5313RBRUZ; MAX5106EEE; MAX5105EWPDAC108S085
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISDAC108S085CISQ
Base Product Number: DAC108S085
10 Bit Digital to Analog Converter 8 16-WQFN (4x4)
IC DAC 10BIT V-OUT 16WQFN
IC DAC 10BIT V-OUT 16WQFN
IC DAC 10BIT V-OUT 16WQFN
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC108S085CISQX/NOPB | DAC108S085CISQX/NOPB-ND | 701-DAC108S085CISQX/NOPB | 961044-DAC108S085CISQX/NOPB | DAC108S085CISQX/NOPB | DAC108S085CISQX/NOPB | 815-DAC108S085CISQX/NOPB | DAC108S085CISQX/NOPB |
| Product Name | DAC108S085 10-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs | Digital to Analog Converters (DAC) | Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | IC DAC 10BIT V-OUT 16WQFN | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI | SPI; SPI, DSP | SPI; SPI, DSP | SPI; SPI, DSP | ||
| Package Type | TSSOP,WQFN | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | |||
| Screening Level | Catalog | |||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | 1.25 bits | |||
| INL | 2 LSB | 0.5000 LSB |