Texas Instruments DAC082S085 8-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output DAC082S085CIMM/NOPB

Description
8-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output 10-VSSOP -40 to 105
Request a Quote
Description
8-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output 10-VSSOP -40 to 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DAC082S085CIMM/NOPB is an 8-bit dual digital-to-analog converter (DAC) designed for low power operation, making it suitable for battery-powered applications. It operates from a single supply voltage ranging from 2.7 V to 5.5 V and consumes 0.6 mW at 3 V and 1.6 mW at 5 V. The device features rail-to-rail output, ensuring maximum output dynamic range, and includes a power-on reset function that initializes the output to 0 V. The DAC082S085 supports simultaneous output updating and has a three-wire serial interface compatible with SPI, QSPI, and MICROWIRE protocols, operating at clock rates up to 40 MHz. It is available in the industry's smallest package for dual DACs, with options for VSSOP and WSON packaging. The device operates over an extended temperature range of -40°C to 105°C, making it versatile for various applications, including programmable voltage sources and digital gain adjustments.

Datasheet Summary
Powered by GS/AI

The DAC082S085CIMM/NOPB is an 8-bit dual digital-to-analog converter (DAC) designed for low power operation, making it suitable for battery-powered applications. It operates from a single supply voltage ranging from 2.7 V to 5.5 V and consumes 0.6 mW at 3 V and 1.6 mW at 5 V. The device features rail-to-rail output, ensuring maximum output dynamic range, and includes a power-on reset function that initializes the output to 0 V. The DAC082S085 supports simultaneous output updating and has a three-wire serial interface compatible with SPI, QSPI, and MICROWIRE protocols, operating at clock rates up to 40 MHz. It is available in the industry's smallest package for dual DACs, with options for VSSOP and WSON packaging. The device operates over an extended temperature range of -40°C to 105°C, making it versatile for various applications, including programmable voltage sources and digital gain adjustments.

Suppliers

Company
Product
Description
Supplier Links
DAC082S085 8-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output - DAC082S085CIMM/NOPB - Texas Instruments
Dallas, TX, United States
DAC082S085 8-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output
DAC082S085CIMM/NOPB
DAC082S085 8-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output DAC082S085CIMM/NOPB
8-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output 10-VSSOP -40 to 105

8-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output 10-VSSOP -40 to 105

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC082S085CIMM/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC082S085CIMM/NOPBDKR-ND
Digital to Analog Converters (DAC) DAC082S085CIMM/NOPBDKR-ND
8 Bit Digital to Analog Converter 2 10-VSSOP

8 Bit Digital to Analog Converter 2 10-VSSOP

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC082S085CIMM/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC082S085CIMM/NOPBTR-ND
Digital to Analog Converters (DAC) DAC082S085CIMM/NOPBTR-ND
8 Bit Digital to Analog Converter 2 10-VSSOP

8 Bit Digital to Analog Converter 2 10-VSSOP

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC082S085CIMM/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC082S085CIMM/NOPBCT-ND
Digital to Analog Converters (DAC) DAC082S085CIMM/NOPBCT-ND
8 Bit Digital to Analog Converter 2 10-VSSOP

8 Bit Digital to Analog Converter 2 10-VSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC082S085CIMM/NOPB
083183-DAC082S085CIMM/NOPB
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC082S085CIMM/NOPB 083183-DAC082S085CIMM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 083183-DAC082S085CIM M/NOPB Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 8 Data Interface: SPI, DSP Reference Type: External Settling Time: 4.5μs Number of D/A Converters: 2 Differential Output: No INL/DNL (LSB): ±0.14, +0.04/-0.02 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 10-VSSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 083183-DAC082S085CIMM/NOPB
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 8
Data Interface: SPI, DSP
Reference Type: External
Settling Time: 4.5μs
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±0.14, +0.04/-0.02
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 10-VSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit Dual 5.5V Digital-to-Analog Converter IC
701-DAC082S085CIMM/NOPB
8-bit Dual 5.5V Digital-to-Analog Converter IC 701-DAC082S085CIMM/NOPB
8-Bit Dual DAC, SPI, VSSOP, 2.7-5.5V, 600uW Product overview: DAC082S085CIMM/NOPB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Dual, 5.5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, Dual, 5.5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC082S085CIMM/N OPB can be used for catalog matching and distributor lookup.

8-Bit Dual DAC, SPI, VSSOP, 2.7-5.5V, 600uW Product overview: DAC082S085CIMM/NOPB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Dual, 5.5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, Dual, 5.5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC082S085CIMM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC082S085CIMM/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC082S085CIMM/NOPB
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC082S085CIMM/NOPB
IC DAC 8BIT V-OUT 10VSSOP

IC DAC 8BIT V-OUT 10VSSOP

Supplier's Site
Digital to Analog Converters (DAC) - DAC082S085CIMM/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC082S085CIMM/NOPB
Digital to Analog Converters (DAC) DAC082S085CIMM/NOPB
8 Bit Digital to Analog Converter 2 10-VSSOP

8 Bit Digital to Analog Converter 2 10-VSSOP

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC082S085CIMM/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC082S085CIMM/NOPB
Data Acquisition - Digital to Analog Converters (DAC) DAC082S085CIMM/NOPB
IC DAC 8BIT V-OUT 10VSSOP

IC DAC 8BIT V-OUT 10VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC082S085CIMM/NOPB DAC082S085CIMM/NOPBDKR-ND DAC082S085CIMM/NOPBTR-ND DAC082S085CIMM/NOPBCT-ND 083183-DAC082S085CIMM/NOPB 701-DAC082S085CIMM/NOPB DAC082S085CIMM/NOPB DAC082S085CIMM/NOPB DAC082S085CIMM/NOPB
Product Name DAC082S085 8-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC082S085CIMM/NOPB 8-bit Dual 5.5V Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI SPI SPI SPI; SPI, DSP SPI SPI; SPI, DSP
Package Type VSSOP,WSON "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" SOP; SSOP; 10-VSSOP VSSOP 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits 8 bits 8 bits
INL 0.5000 LSB 0.1400 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC101S101 10-Bit Micro Power, RRO Digital-to-Analog Converter - DAC101S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SOT,VSSOP
Screening Level Catalog
View Details
8 suppliers
DAC108S085 10-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs - DAC108S085CISQ/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type TSSOP,WQFN
Screening Level Catalog
View Details
7 suppliers
ADS1202 Current Shunt Delta-Sigma Modulator, 10MHz CLK, +/-250mV Input, 16-Bit Resolution - ADS1202IPWRG4 - Texas Instruments
Specs
Interface Type Serial
Package Type TSSOP
Screening Level Catalog
View Details
2 suppliers
DAC161P997 Single-Wire 16-bit DAC for 4-20mA Loops - DAC161P997CISQX/NOPB - Texas Instruments
Specs
Interface Type Single-Wire
Package Type WQFN
Resolution 16 bits
View Details
4 suppliers