Texas Instruments DAC5681Z 16-Bit, 1.0 GSPS 2x-4x Interpolating Digital-To-Analog Converter (DAC) DAC5681ZIRGCT

Description
16-Bit, 1.0 GSPS 2x-4x Interpolating Digital-To-Analog Converter (DAC) 64-VQFN -40 to 85
Request a Quote Datasheet
Description
16-Bit, 1.0 GSPS 2x-4x Interpolating Digital-To-Analog Converter (DAC) 64-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC5681Z 16-Bit, 1.0 GSPS 2x-4x Interpolating Digital-To-Analog Converter (DAC) - DAC5681ZIRGCT - Texas Instruments
Dallas, TX, United States
DAC5681Z 16-Bit, 1.0 GSPS 2x-4x Interpolating Digital-To-Analog Converter (DAC)
DAC5681ZIRGCT
DAC5681Z 16-Bit, 1.0 GSPS 2x-4x Interpolating Digital-To-Analog Converter (DAC) DAC5681ZIRGCT
16-Bit, 1.0 GSPS 2x-4x Interpolating Digital-To-Analog Converter (DAC) 64-VQFN -40 to 85

16-Bit, 1.0 GSPS 2x-4x Interpolating Digital-To-Analog Converter (DAC) 64-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit Digital-to-Analog Converter IC
701-DAC5681ZIRGCT
16-bit Digital-to-Analog Converter IC 701-DAC5681ZIRGCT
DAC5681Z 16-BIT, 1.0-GSPS, 1X-4X Product overview: DAC5681ZIRGCT from Burr-Brown (Texas Instruments) is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC5681ZIRGCT can be used for catalog matching and distributor lookup.

DAC5681Z 16-BIT, 1.0-GSPS, 1X-4X Product overview: DAC5681ZIRGCT from Burr-Brown (Texas Instruments) is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC5681ZIRGCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - 296-25165-6-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-25165-6-ND
Digital to Analog Converters (DAC) 296-25165-6-ND
16 Bit Digital to Analog Converter 1 64-VQFN (9x9)

16 Bit Digital to Analog Converter 1 64-VQFN (9x9)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-25165-1-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-25165-1-ND
Digital to Analog Converters (DAC) 296-25165-1-ND
16 Bit Digital to Analog Converter 1 64-VQFN (9x9)

16 Bit Digital to Analog Converter 1 64-VQFN (9x9)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-25165-2-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-25165-2-ND
Digital to Analog Converters (DAC) 296-25165-2-ND
16 Bit Digital to Analog Converter 1 64-VQFN (9x9)

16 Bit Digital to Analog Converter 1 64-VQFN (9x9)

Buy Now Datasheet
 - DAC5681ZIRGCT - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Parallel, Word Input Loading, 0.0104us Settling Time, PQCC64

D/A Converter, 1 Func, Parallel, Word Input Loading, 0.0104us Settling Time, PQCC64

Supplier's Site Datasheet
 - DAC5681ZIRGCT - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Parallel, Word Input Loading, 0.0104us Settling Time, PQCC64

D/A Converter, 1 Func, Parallel, Word Input Loading, 0.0104us Settling Time, PQCC64

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5681ZIRGCT - 083188-DAC5681ZIRGCT - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5681ZIRGCT
083188-DAC5681ZIRGCT
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5681ZIRGCT 083188-DAC5681ZIRGCT
Manufacturer: Texas Instruments Win Source Part Number: 083188-DAC5681ZIRGCT Packaging: Reel - TR Output Type: Current - Unbuffered Number of Bits: 16 Data Interface: LVDS - Parallel Reference Type: External, Internal Settling Time: 10.4ns (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±4, ±2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-VQFN (9x9) Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 1.7 V to 1.9 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 083188-DAC5681ZIRGCT
Packaging: Reel - TR
Output Type: Current - Unbuffered
Number of Bits: 16
Data Interface: LVDS - Parallel
Reference Type: External, Internal
Settling Time: 10.4ns (Typ)
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±4, ±2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-VQFN (9x9)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 1.7 V to 1.9 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC5681ZIRGCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC5681ZIRGCT
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC5681ZIRGCT
IC DAC 16BIT A-OUT 64VQFN

IC DAC 16BIT A-OUT 64VQFN

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - DAC5681ZIRGCT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC5681ZIRGCT
Data Acquisition - Digital to Analog Converters (DAC) DAC5681ZIRGCT
IC DAC 16BIT A-OUT 64VQFN

IC DAC 16BIT A-OUT 64VQFN

Supplier's Site Datasheet
IC DAC 16BIT PAR/SER 64VQFN - 815-DAC5681ZIRGCT - Utmel Electronic Limited
Hong Kong, China
IC DAC 16BIT PAR/SER 64VQFN
815-DAC5681ZIRGCT
IC DAC 16BIT PAR/SER 64VQFN 815-DAC5681ZIRGCT
IC DAC 16BIT PAR/SER 64VQFN

IC DAC 16BIT PAR/SER 64VQFN

Supplier's Site
Digital to Analog Converters (DAC) - DAC5681ZIRGCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC5681ZIRGCT
Digital to Analog Converters (DAC) DAC5681ZIRGCT
16 Bit Digital to Analog Converter 1 64-VQFN (9x9)

16 Bit Digital to Analog Converter 1 64-VQFN (9x9)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey DigiKey DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC5681ZIRGCT 701-DAC5681ZIRGCT 296-25165-6-ND 296-25165-1-ND 296-25165-2-ND DAC5681ZIRGCT 083188-DAC5681ZIRGCT DAC5681ZIRGCT DAC5681ZIRGCT 815-DAC5681ZIRGCT DAC5681ZIRGCT
Product Name DAC5681Z 16-Bit, 1.0 GSPS 2x-4x Interpolating Digital-To-Analog Converter (DAC) 16-bit Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5681ZIRGCT Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) IC DAC 16BIT PAR/SER 64VQFN Digital to Analog Converters (DAC)
Interface Type Parallel LVDS - Parallel Parallel Parallel Parallel Parallel Parallel; LVDS - Parallel Parallel; LVDS - Parallel Parallel; LVDS - Parallel
Package Type VQFN Bulk 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad VQFN64 64-VQFN (9x9) 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits 2 bits 16 bits
Dissipation 800 milliwatts 650 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DAC0800 8-Bit D/A Converter - DAC0800LCM - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
DAC0832 8-bit Microprocessor Compatible, Double-Buffered D/A Converter - DAC0832LCWM/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
Digital to Analog Converters (DAC) - DAC121S101 MDP - Quarktwin Technology Ltd.
Specs
Interface Type Serial
Package Type Die
Packing Method Bulk; Bulk
View Details