Texas Instruments ADS1204 Four Delta-Sigma Modulators, 10MHz CLK, 0-5V Input, 16-Bit Resolution ADS1204IRHBR

Description
Four Delta-Sigma Modulators, 10MHz CLK, 0-5V Input, 16-Bit Resolution 32-VQFN -40 to 105
Request a Quote Datasheet
Description
Four Delta-Sigma Modulators, 10MHz CLK, 0-5V Input, 16-Bit Resolution 32-VQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS1204 Four Delta-Sigma Modulators, 10MHz CLK, 0-5V Input, 16-Bit Resolution - ADS1204IRHBR - Texas Instruments
Dallas, TX, United States
ADS1204 Four Delta-Sigma Modulators, 10MHz CLK, 0-5V Input, 16-Bit Resolution
ADS1204IRHBR
ADS1204 Four Delta-Sigma Modulators, 10MHz CLK, 0-5V Input, 16-Bit Resolution ADS1204IRHBR
Four Delta-Sigma Modulators, 10MHz CLK, 0-5V Input, 16-Bit Resolution 32-VQFN -40 to 105

Four Delta-Sigma Modulators, 10MHz CLK, 0-5V Input, 16-Bit Resolution 32-VQFN -40 to 105

Buy Now Datasheet
 - ADS1204IRHBR - Rochester Electronics
Newburyport, MA, United States
ADC, Delta-Sigma, 16-Bit, 1 Func, 4 Channel, Serial Access, CMOS, PQCC32

ADC, Delta-Sigma, 16-Bit, 1 Func, 4 Channel, Serial Access, CMOS, PQCC32

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS1204IRHBR
009243-ADS1204IRHBR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS1204IRHBR 009243-ADS1204IRHBR
Manufacturer: Texas Instruments Win Source Part Number: 009243-ADS1204IRHBR Packaging: Reel - TR Type: Modulator Mounting: SMD (SMT) Data Interface: Parallel Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Family Name: ADS1204 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 32-VQFN (5x5) Supply Voltage - Operating: 2.7 V to 5.5 V Sampling Rate: 40k Alternative Parts (Cross-Reference): ADS1204IRHBRG4; ADS1204IRHBT; Introduction Date: January 00, 1900 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 009243-ADS1204IRHBR
Packaging: Reel - TR
Type: Modulator
Mounting: SMD (SMT)
Data Interface: Parallel
Resolution (Bits): 16 b
Voltage Supply Source: Analog and Digital
Family Name: ADS1204
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 32-VQFN (5x5)
Supply Voltage - Operating: 2.7 V to 5.5 V
Sampling Rate: 40k
Alternative Parts (Cross-Reference): ADS1204IRHBRG4; ADS1204IRHBT;
Introduction Date: January 00, 1900
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit VQFN Analog-to-Digital Converter IC
768-ADS1204IRHBR
16-bit VQFN Analog-to-Digital Converter IC 768-ADS1204IRHBR
4-Ch 16-Bit Delta-Sigma ADC, 40kS/s, VQFN Product overview: ADS1204IRHBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, VQFN, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-ADS1204IRHBR can be used for catalog matching and distributor lookup.

4-Ch 16-Bit Delta-Sigma ADC, 40kS/s, VQFN Product overview: ADS1204IRHBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, VQFN, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-ADS1204IRHBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - ADS1204IRHBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
ADS1204IRHBR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose ADS1204IRHBR
IC MODULATOR 16BIT 40K 32VQFN

IC MODULATOR 16BIT 40K 32VQFN

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1204IRHBR ADS1204IRHBR 009243-ADS1204IRHBR 768-ADS1204IRHBR ADS1204IRHBR
Product Name ADS1204 Four Delta-Sigma Modulators, 10MHz CLK, 0-5V Input, 16-Bit Resolution Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS1204IRHBR 16-bit VQFN Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial Serial Parallel; Parallel Serial
Package Type VQFN VQFN32 32-VQFN (5x5) VQFN
Screening Level Catalog
Resolution 16 bits 16 bits
INL 3 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC08D502 ADC08D502 Hi Perf, Low Power, Dual 8-Bit, 500 MSPS A/D Conv - ADC08D502CIYB/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
7 suppliers
ADC10040-Q1 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040QCIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Automotive
Resolution 10 bits
View Details
4 suppliers
ADC101C021 I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Pin - ADC101C021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC08D500CIYB/S7002554 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type 128-LQFP Exposed Pad
Packing Method Bulk; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers