8-Bit D/A Converter 16-PDIP 0 to 70
8 Bit Digital to Analog Converter 1 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1166320-DAC0800LCN
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing
8-Bit DAC, Parallel Input, PDIP, Dual Supply Product overview: DAC0800LCN from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC0800LCN can be used for catalog matching and distributor lookup.
IC DAC 8BIT A-OUT 16DIP
8 Bit Digital to Analog Converter 1 16-PDIP
IC DAC 8BIT A-OUT 16DIP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC0800LCN | DAC0800LCN-ND | 1166320-DAC0800LCN | 701-DAC0800LCN | DAC0800LCN | DAC0800LCN | DAC0800LCN |
| Product Name | DAC0800 8-Bit D/A Converter | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC0800LCN | 8-bit Dual Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | |||
| Package Type | PDIP,SOIC | DIP; PDIP; "16-DIP (0.300"", 7.62mm)" | PDIP | DIP; 16-DIP (0.300\", 7.62mm) | DIP; 16-DIP (0.300\", 7.62mm) | ||
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 0.5000 LSB |