16-Bit, 1.0 GSPS Digital-To-Analog Converter (DAC) 64-VQFN -40 to 85
16-Bit 1GS/s DAC, LVDS/Parallel Interface, VQFN Product overview: DAC5681IRGCT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC5681IRGCT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 013619-DAC5681IRGCT
Packaging: Reel - TR
Output Type: Current - Unbuffered
Number of Bits: 16
Data Interface: LVDS - Parallel
Reference Type: External, Internal
Settling Time: 10.4ns (Typ)
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±4, ±2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-VQFN (9x9)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 1.71 V to 2.15 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
16 Bit Digital to Analog Converter 1 64-VQFN (9x9)
IC DAC 16BIT A-OUT 64VQFN
16 Bit Digital to Analog Converter 1 64-VQFN (9x9)
IC DAC 16BIT A-OUT 64VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC5681IRGCT | 701-DAC5681IRGCT | 013619-DAC5681IRGCT | 296-24169-2-ND | DAC5681IRGCT | DAC5681IRGCT | DAC5681IRGCT |
| Product Name | DAC5681 16-Bit, 1.0 GSPS Digital-To-Analog Converter (DAC) | 16-bit VQFN Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5681IRGCT | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Parallel | LVDS, Parallel | Parallel; LVDS - Parallel | Parallel | Parallel; LVDS - Parallel | ||
| Package Type | VQFN | VQFN | 64-VQFN (9x9) | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | |
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | |||
| Dissipation | 650 milliwatts |