Texas Instruments DAC5311 8bit, Single Channel, 80uA, 1.8V-5.5V DAC in SC70 Package DAC5311IDCKT

Description
8bit, Single Channel, 80uA, 1.8V-5.5V DAC in SC70 Package 6-SC70 -40 to 125
Request a Quote Datasheet
Description
8bit, Single Channel, 80uA, 1.8V-5.5V DAC in SC70 Package 6-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC5311 8bit, Single Channel, 80uA, 1.8V-5.5V DAC in SC70 Package - DAC5311IDCKT - Texas Instruments
Dallas, TX, United States
DAC5311 8bit, Single Channel, 80uA, 1.8V-5.5V DAC in SC70 Package
DAC5311IDCKT
DAC5311 8bit, Single Channel, 80uA, 1.8V-5.5V DAC in SC70 Package DAC5311IDCKT
8bit, Single Channel, 80uA, 1.8V-5.5V DAC in SC70 Package 6-SC70 -40 to 125

8bit, Single Channel, 80uA, 1.8V-5.5V DAC in SC70 Package 6-SC70 -40 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5311IDCKT
1032430-DAC5311IDCKT
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5311IDCKT 1032430-DAC5311IDCKT
Manufacturer: Texas Instruments Win Source Part Number: 1032430-DAC5311IDCKT Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 8 Data Interface: SPI, DSP Reference Type: Supply Settling Time: 12μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.01, ±0.01 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-6 Analog Supply Voltage: 2 V to 5.5 V Digital Supply Voltage: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1032430-DAC5311IDCKT
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 8
Data Interface: SPI, DSP
Reference Type: Supply
Settling Time: 12μs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.01, ±0.01
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Analog Supply Voltage: 2 V to 5.5 V
Digital Supply Voltage: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-23715-1-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-23715-1-ND
Digital to Analog Converters (DAC) 296-23715-1-ND
8 Bit Digital to Analog Converter 1 SC-70-6

8 Bit Digital to Analog Converter 1 SC-70-6

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-23715-6-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-23715-6-ND
Digital to Analog Converters (DAC) 296-23715-6-ND
8 Bit Digital to Analog Converter 1 SC-70-6

8 Bit Digital to Analog Converter 1 SC-70-6

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-23715-2-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-23715-2-ND
Digital to Analog Converters (DAC) 296-23715-2-ND
8 Bit Digital to Analog Converter 1 SC-70-6

8 Bit Digital to Analog Converter 1 SC-70-6

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC5311IDCKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC5311IDCKT
Digital to Analog Converters (DAC) DAC5311IDCKT
8 Bit Digital to Analog Converter 1 SC-70-6

8 Bit Digital to Analog Converter 1 SC-70-6

Buy Now
Data Acquisition - Digital to Analog Converters (DAC) - DAC5311IDCKT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC5311IDCKT
Data Acquisition - Digital to Analog Converters (DAC) DAC5311IDCKT
IC DAC 8BIT V-OUT SC70-6

IC DAC 8BIT V-OUT SC70-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC5311IDCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC5311IDCKT
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC5311IDCKT
IC DAC 8BIT V-OUT SC70-6

IC DAC 8BIT V-OUT SC70-6

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey DigiKey DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC5311IDCKT 1032430-DAC5311IDCKT 296-23715-1-ND 296-23715-6-ND 296-23715-2-ND DAC5311IDCKT DAC5311IDCKT DAC5311IDCKT
Product Name DAC5311 8bit, Single Channel, 80uA, 1.8V-5.5V DAC in SC70 Package Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5311IDCKT Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI; SPI, DSP SPI SPI SPI SPI; SPI, DSP
Package Type SC70 SC-70-6 TSSOP; 6-TSSOP, SC-88, SOT-363 TSSOP; 6-TSSOP, SC-88, SOT-363 TSSOP; 6-TSSOP, SC-88, SOT-363 SOP; SSOP; TSSOP; 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits 8 bits
INL 0.2500 LSB 0.0100 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADS1218 24-Bit, 780 SPS ADC w/FLASH Memory, 8 CH, Vref, Buffer, 2 IDACs, Serial Out, Digital I/O, Low Power - ADS1218Y/250G4 - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type TQFP
Screening Level Catalog
View Details
3 suppliers
AMC7812B Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7812BSPAP - Texas Instruments
Specs
Package Type HTQFP,VQFN
Resolution 12 bits
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
DAC2904 14 Bit, 125 MSPS Dual Communications DACs - DAC2904Y/1K - Texas Instruments
Specs
Interface Type Parallel
Package Type TQFP
Screening Level Catalog
View Details
8 suppliers
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1306M25DWVR - 807284-AMC1306M25DWVR - Win Source Electronics
Specs
Interface Type Serial; CMOS, Serial
Package Type SOIC
Packing Method Tape Reel; Reel
View Details
2 suppliers