Texas Instruments DAC3482 2-channel 16-bit 1.25GSPS Digital-to-Analog Converter DAC3482IZAYR

Description
2-channel 16-bit 1.25GSPS Digital-to-Analog Converter 196-NFBGA -40 to 85
Request a Quote Datasheet
Description
2-channel 16-bit 1.25GSPS Digital-to-Analog Converter 196-NFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC3482 2-channel 16-bit 1.25GSPS Digital-to-Analog Converter - DAC3482IZAYR - Texas Instruments
Dallas, TX, United States
DAC3482 2-channel 16-bit 1.25GSPS Digital-to-Analog Converter
DAC3482IZAYR
DAC3482 2-channel 16-bit 1.25GSPS Digital-to-Analog Converter DAC3482IZAYR
2-channel 16-bit 1.25GSPS Digital-to-Analog Converter 196-NFBGA -40 to 85

2-channel 16-bit 1.25GSPS Digital-to-Analog Converter 196-NFBGA -40 to 85

Buy Now Datasheet
16-bit Dual Digital-to-Analog Converter IC - 701-DAC3482IZAYR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit Dual Digital-to-Analog Converter IC
701-DAC3482IZAYR
16-bit Dual Digital-to-Analog Converter IC 701-DAC3482IZAYR
Dual 16-Bit 1.25GSPS DAC, LVDS/Parallel Interface, LFBGA Product overview: DAC3482IZAYR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC3482IZAYR can be used for catalog matching and distributor lookup.

Dual 16-Bit 1.25GSPS DAC, LVDS/Parallel Interface, LFBGA Product overview: DAC3482IZAYR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC3482IZAYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC3482IZAYR
083186-DAC3482IZAYR
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC3482IZAYR 083186-DAC3482IZAYR
Manufacturer: Texas Instruments Win Source Part Number: 083186-DAC3482IZAYR Packaging: Reel - TR Output Type: Current - Unbuffered Number of Bits: 16 Data Interface: LVDS - Parallel Reference Type: External, Internal Settling Time: 10ns (Typ) Number of D/A Converters: 2 Differential Output: Yes INL/DNL (LSB): ±4, ±2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 196-NFBGA (12x12) Analog Supply Voltage: 3.14 V to 3.46 V Digital Supply Voltage: 1.14 V to 1.32 V Alternative Parts (Cross-Reference): DAC3482IRKDT; DAC3482IZAY; DAC3482IRKD25; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 083186-DAC3482IZAYR
Packaging: Reel - TR
Output Type: Current - Unbuffered
Number of Bits: 16
Data Interface: LVDS - Parallel
Reference Type: External, Internal
Settling Time: 10ns (Typ)
Number of D/A Converters: 2
Differential Output: Yes
INL/DNL (LSB): ±4, ±2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 196-NFBGA (12x12)
Analog Supply Voltage: 3.14 V to 3.46 V
Digital Supply Voltage: 1.14 V to 1.32 V
Alternative Parts (Cross-Reference): DAC3482IRKDT; DAC3482IZAY; DAC3482IRKD25;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-49613-1-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-49613-1-ND
Digital to Analog Converters (DAC) 296-49613-1-ND
16 Bit Digital to Analog Converter 2 196-NFBGA (12x12)

16 Bit Digital to Analog Converter 2 196-NFBGA (12x12)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-49613-2-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-49613-2-ND
Digital to Analog Converters (DAC) 296-49613-2-ND
16 Bit Digital to Analog Converter 2 196-NFBGA (12x12)

16 Bit Digital to Analog Converter 2 196-NFBGA (12x12)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-49613-6-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-49613-6-ND
Digital to Analog Converters (DAC) 296-49613-6-ND
16 Bit Digital to Analog Converter 2 196-NFBGA (12x12)

16 Bit Digital to Analog Converter 2 196-NFBGA (12x12)

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC3482IZAYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC3482IZAYR
Digital to Analog Converters (DAC) DAC3482IZAYR
16 Bit Digital to Analog Converter 2 196-NFBGA (12x12)

16 Bit Digital to Analog Converter 2 196-NFBGA (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC3482IZAYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC3482IZAYR
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC3482IZAYR
IC DAC 16BIT A-OUT 196NFBGA

IC DAC 16BIT A-OUT 196NFBGA

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - DAC3482IZAYR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC3482IZAYR
Data Acquisition - Digital to Analog Converters (DAC) DAC3482IZAYR
IC DAC 16BIT A-OUT 196NFBGA

IC DAC 16BIT A-OUT 196NFBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC3482IZAYR 701-DAC3482IZAYR 083186-DAC3482IZAYR 296-49613-1-ND 296-49613-2-ND 296-49613-6-ND DAC3482IZAYR DAC3482IZAYR DAC3482IZAYR
Product Name DAC3482 2-channel 16-bit 1.25GSPS Digital-to-Analog Converter 16-bit Dual Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC3482IZAYR Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Parallel LVDS, Parallel Parallel; LVDS - Parallel Parallel Parallel Parallel Parallel; LVDS - Parallel
Package Type NFBGA,WQFN-MR LFBGA 196-NFBGA (12x12) 196-LFBGA 196-LFBGA 196-LFBGA 196-LFBGA 196-LFBGA
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits 16 bits 16 bits
Dissipation 800 milliwatts 980 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - DAC0832LCWM-NS - Quarktwin Technology Ltd.
Specs
Package Type SOIC; 20-SOIC (0.295\", 7.50mm Width)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
ADS1204 Four Delta-Sigma Modulators, 10MHz CLK, 0-5V Input, 16-Bit Resolution - ADS1204IRHBT - Texas Instruments
Specs
Interface Type Serial
Package Type VQFN
Screening Level Catalog
View Details
5 suppliers
DAC084S085 8-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output - DAC084S085CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
8 suppliers
DAC108S085 10-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs - DAC108S085CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type TSSOP,WQFN
Screening Level Catalog
View Details
8 suppliers