The DAC082S085CISD/NOPB is an 8-bit dual digital-to-analog converter (DAC) designed for low power consumption and compact applications. It operates within a supply voltage range of 2.7 V to 5.5 V, consuming 0.6 mW at 3 V and 1.6 mW at 5 V during normal operation, and less than 0.3 µW in power-down mode. The device features rail-to-rail output, ensuring maximum output dynamic range, and includes a power-on reset function that initializes the output to 0 V. This DAC supports simultaneous output updating and has a three-wire serial interface compatible with SPI, QSPI, and DSP interfaces, capable of clock rates up to 40 MHz. The device is available in the industry's smallest package for dual DACs, making it suitable for battery-powered instruments and other space-constrained applications. It operates over an extended temperature range of -40°C to 105°C, ensuring reliability in various environments. The DAC082S085CISD/NOPB is a suitable choice for applications requiring low power and compact design.
8-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output 10-WSON -40 to 105
D/A Converter, 8-Bit, 2 Func, CMOS, PDSO10
8-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output 10-WSON -40 to 105 Product overview: DAC082S085CISD/NOPB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC082S085CISD/N
8 Bit Digital to Analog Converter 2 10-SON (3x3)
8 Bit Digital to Analog Converter 2 10-SON (3x3)
8 Bit Digital to Analog Converter 2 10-SON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 1032369-DAC082S085CI
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 8
Data Interface: SPI, DSP
Reference Type: External
Settling Time: 4.5μs
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±0.14, +0.04/-0.02
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 10-WSON (3x3)
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
8 Bit Digital to Analog Converter 2 10-SON (3x3)
IC DAC 8BIT V-OUT 10WSON
IC DAC 8BIT V-OUT 10WSON
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC082S085CISD/NOPB | DAC082S085CISD/NOPB | 701-DAC082S085CISD/NOPB | DAC082S085CISD/NOPBCT-ND | DAC082S085CISD/NOPBTR-ND | DAC082S085CISD/NOPBDKR-ND | 1032369-DAC082S085CISD/NOPB | DAC082S085CISD/NOPB | DAC082S085CISD/NOPB | DAC082S085CISD/NOPB |
| Product Name | DAC082S085 8-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output | 8-bit Dual Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC082S085CISD/NOPB | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | SPI | SPI | SPI | SPI | SPI; SPI, DSP | SPI; SPI, DSP | |||
| Package Type | VSSOP,WSON | WSON10 | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | 10-WSON (3x3) | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | ||
| Screening Level | Catalog | |||||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | ||||
| INL | 0.5000 LSB | 0.1400 LSB |