Texas Instruments DAC5311 8bit, Single Channel, 80uA, 1.8V-5.5V DAC in SC70 Package DAC5311IDCKR

Description
8bit, Single Channel, 80uA, 1.8V-5.5V DAC in SC70 Package 6-SC70 -40 to 125
Request a Quote Datasheet
Description
8bit, Single Channel, 80uA, 1.8V-5.5V DAC in SC70 Package 6-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC5311 8bit, Single Channel, 80uA, 1.8V-5.5V DAC in SC70 Package - DAC5311IDCKR - Texas Instruments
Dallas, TX, United States
DAC5311 8bit, Single Channel, 80uA, 1.8V-5.5V DAC in SC70 Package
DAC5311IDCKR
DAC5311 8bit, Single Channel, 80uA, 1.8V-5.5V DAC in SC70 Package DAC5311IDCKR
8bit, Single Channel, 80uA, 1.8V-5.5V DAC in SC70 Package 6-SC70 -40 to 125

8bit, Single Channel, 80uA, 1.8V-5.5V DAC in SC70 Package 6-SC70 -40 to 125

Buy Now Datasheet
Singapore, Singapore
8-bit Digital-to-Analog Converter IC
701-DAC5311IDCKR
8-bit Digital-to-Analog Converter IC 701-DAC5311IDCKR
8-Bit 1-CH DAC, SPI, 225KS/s, SC Package Product overview: DAC5311IDCKR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC5311IDCKR can be used for catalog matching and distributor lookup.

8-Bit 1-CH DAC, SPI, 225KS/s, SC Package Product overview: DAC5311IDCKR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC5311IDCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5311IDCKR - 083187-DAC5311IDCKR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5311IDCKR
083187-DAC5311IDCKR
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5311IDCKR 083187-DAC5311IDCKR
Manufacturer: Texas Instruments Win Source Part Number: 083187-DAC5311IDCKR Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 8 Data Interface: SPI, DSP Reference Type: Supply Settling Time: 12μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.01, ±0.01 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-6 Analog Supply Voltage: 2 V to 5.5 V Digital Supply Voltage: 2 V to 5.5 V Alternative Parts (Cross-Reference): AD5602YKSZ-1500RL7; DAC5311IDCKRG4; DAC5311IDCKRQ1; DAC5311IDCKR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in HVAC, Security, Building Automation, Communications & Networking, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 083187-DAC5311IDCKR
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 8
Data Interface: SPI, DSP
Reference Type: Supply
Settling Time: 12μs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.01, ±0.01
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Analog Supply Voltage: 2 V to 5.5 V
Digital Supply Voltage: 2 V to 5.5 V
Alternative Parts (Cross-Reference): AD5602YKSZ-1500RL7; DAC5311IDCKRG4; DAC5311IDCKRQ1; DAC5311IDCKR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in HVAC, Security, Building Automation, Communications & Networking, Industrial

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-24180-1-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-24180-1-ND
Digital to Analog Converters (DAC) 296-24180-1-ND
8 Bit Digital to Analog Converter 1 SC-70-6

8 Bit Digital to Analog Converter 1 SC-70-6

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-24180-6-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-24180-6-ND
Digital to Analog Converters (DAC) 296-24180-6-ND
8 Bit Digital to Analog Converter 1 SC-70-6

8 Bit Digital to Analog Converter 1 SC-70-6

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-24180-2-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-24180-2-ND
Digital to Analog Converters (DAC) 296-24180-2-ND
8 Bit Digital to Analog Converter 1 SC-70-6

8 Bit Digital to Analog Converter 1 SC-70-6

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC5311IDCKR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC5311IDCKR
Data Acquisition - Digital to Analog Converters (DAC) DAC5311IDCKR
IC DAC 8BIT V-OUT SC70-6

IC DAC 8BIT V-OUT SC70-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC5311IDCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC5311IDCKR
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC5311IDCKR
IC DAC 8BIT V-OUT SC70-6

IC DAC 8BIT V-OUT SC70-6

Supplier's Site
ADC/DAC/Data Conversion >> Digital To Analog Converters (DACs) - DAC5311IDCKR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
ADC/DAC/Data Conversion >> Digital To Analog Converters (DACs)
DAC5311IDCKR
ADC/DAC/Data Conversion >> Digital To Analog Converters (DACs) DAC5311IDCKR
12us 2V~5.5V ±0.01LSB 8Bit SOT-363-6 Digital To Analog Converters (DACs) ROHS

12us 2V~5.5V ±0.01LSB 8Bit SOT-363-6 Digital To Analog Converters (DACs) ROHS

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC5311IDCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC5311IDCKR
Digital to Analog Converters (DAC) DAC5311IDCKR
8 Bit Digital to Analog Converter 1 SC-70-6

8 Bit Digital to Analog Converter 1 SC-70-6

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC5311IDCKR 701-DAC5311IDCKR 083187-DAC5311IDCKR 296-24180-1-ND 296-24180-6-ND 296-24180-2-ND DAC5311IDCKR DAC5311IDCKR DAC5311IDCKR DAC5311IDCKR
Product Name DAC5311 8bit, Single Channel, 80uA, 1.8V-5.5V DAC in SC70 Package 8-bit Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5311IDCKR Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) ADC/DAC/Data Conversion >> Digital To Analog Converters (DACs) Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI SPI; SPI, DSP SPI SPI SPI SPI; SPI, DSP SPI
Package Type SC70 SC SC-70-6 TSSOP; 6-TSSOP, SC-88, SOT-363 TSSOP; 6-TSSOP, SC-88, SOT-363 TSSOP; 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363 SOP; SSOP; TSSOP; 6-TSSOP, SC-88, SOT-363
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits 8 bits 8 bits 8 bits
INL 0.2500 LSB 0.0100 LSB 0.0100 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1164168-AMC1336DWVR - Win Source Electronics
Specs
Interface Type Serial; Serial
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
DAC1282 Low Distortion Digital-to-Analog Converter for Seismic Applications - DAC1282IPWR - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type TSSOP
Screening Level Catalog
View Details
4 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1377798-AMC7924PAPR - Win Source Electronics
Specs
Interface Type SPI; SPI
Operating Temperature -40 to 125 C (-40 to 257 F)
Sample Rate 250 kSamples/Sec
View Details
2 suppliers
AMC7836 High-Density, 12-Bit  Analog Monitor and Control Solution, Bipolar DAC - AMC7836IPAP - Texas Instruments
Specs
Package Type HTQFP
Resolution 12 bits
Operating Temperature -40 C (-40 F)
View Details
3 suppliers