14 Bit, 125 MSPS Dual Communications DACs 48-TQFP -40 to 85
14 Bit Digital to Analog Converter 2 48-TQFP (7x7)
Dual 14-Bit 125MSPS DAC, Parallel Interface, TQFP Product overview: DAC2904Y/250G4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC2904Y/250G4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 013597-DAC2904Y/250G
Packaging: Reel - TR
Output Type: Current - Unbuffered
Number of Bits: 14
Data Interface: Parallel
Reference Type: External, Internal
Settling Time: 30ns (Typ)
Number of D/A Converters: 2
Differential Output: Yes
INL/DNL (LSB): ±5, ±4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 3 V to 5.5 V
Digital Supply Voltage: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
14 Bit Digital to Analog Converter 2 48-TQFP (7x7)
IC DAC 14BIT A-OUT 48TQFP
IC DAC 14BIT A-OUT 48TQFP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC2904Y/250G4 | DAC2904Y/250G4-ND | 701-DAC2904Y/250G4 | 013597-DAC2904Y/250G4 | DAC2904Y/250G4 | DAC2904Y/250G4 | DAC2904Y/250G4 |
| Product Name | DAC2904 14 Bit, 125 MSPS Dual Communications DACs | Digital to Analog Converters (DAC) | Dual Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC2904Y/250G4 | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | TQFP | TQFP; 48-TQFP | TQFP | QFP; TQFP; 48-TQFP (7x7) | QFP; TQFP; 48-TQFP | 48-TQFP | |
| Screening Level | Catalog | ||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | |||
| Dissipation | 310 milliwatts |