Texas Instruments DAC104S085 10-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output DAC104S085CIMMX/NOPB

Description
10-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output 10-VSSOP -40 to 105
Request a Quote Datasheet
Description
10-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output 10-VSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC104S085 10-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output - DAC104S085CIMMX/NOPB - Texas Instruments
Dallas, TX, United States
DAC104S085 10-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output
DAC104S085CIMMX/NOPB
DAC104S085 10-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output DAC104S085CIMMX/NOPB
10-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output 10-VSSOP -40 to 105

10-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output 10-VSSOP -40 to 105

Buy Now Datasheet
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC104S085CIMMX/NOPB - 772409-DAC104S085CIMMX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC104S085CIMMX/NOPB
772409-DAC104S085CIMMX/NOPB
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC104S085CIMMX/NOPB 772409-DAC104S085CIMMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 772409-DAC104S085CIM MX/NOPB Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: String DAC Data Interface: SPI, DSP Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 10 Settling Time: 6μs Number of D/A Converters: 4 INL/DNL (LSB): ±0.7, +0.08 Family Name: DAC104S085 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-VSSOP Alternative Parts (Cross-Reference): WM5620IN; MAX5115EEP+T; MAX5841MEUB+; MAX5841MEUB+T; Introduction Date: June 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 772409-DAC104S085CIMMX/NOPB
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: String DAC
Data Interface: SPI, DSP
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 10
Settling Time: 6μs
Number of D/A Converters: 4
INL/DNL (LSB): ±0.7, +0.08
Family Name: DAC104S085
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-VSSOP
Alternative Parts (Cross-Reference): WM5620IN; MAX5115EEP+T; MAX5841MEUB+; MAX5841MEUB+T;
Introduction Date: June 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5.5V Digital-to-Analog Converter IC
701-DAC104S085CIMMX/NOPB
5.5V Digital-to-Analog Converter IC 701-DAC104S085CIMMX/NOPB
10-Bit 4-Ch SPI DAC, VSSOP, -40 to 105C, 5.5V Product overview: DAC104S085CIMMX/NOPB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC104S085CIMMX/ NOPB can be used for catalog matching and distributor lookup.

10-Bit 4-Ch SPI DAC, VSSOP, -40 to 105C, 5.5V Product overview: DAC104S085CIMMX/NOPB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC104S085CIMMX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC104S085CIMMX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC104S085CIMMX/NOPB-ND
Digital to Analog Converters (DAC) DAC104S085CIMMX/NOPB-ND
10 Bit Digital to Analog Converter 4 10-VSSOP

10 Bit Digital to Analog Converter 4 10-VSSOP

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC104S085CIMMX/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC104S085CIMMX/NOPB
Data Acquisition - Digital to Analog Converters (DAC) DAC104S085CIMMX/NOPB
IC DAC 10BIT V-OUT 10VSSOP

IC DAC 10BIT V-OUT 10VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC104S085CIMMX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC104S085CIMMX/NOPB
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC104S085CIMMX/NOPB
IC DAC 10BIT V-OUT 10VSSOP

IC DAC 10BIT V-OUT 10VSSOP

Supplier's Site
Digital to Analog Converters (DAC) - DAC104S085CIMMX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC104S085CIMMX/NOPB
Digital to Analog Converters (DAC) DAC104S085CIMMX/NOPB
10 Bit Digital to Analog Converter 4 10-VSSOP

10 Bit Digital to Analog Converter 4 10-VSSOP

Buy Now
Digital to Analog Converters (DAC) - DAC104S085CIMMX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC104S085CIMMX/NOPB
Digital to Analog Converters (DAC) DAC104S085CIMMX/NOPB
10 Bit Digital to Analog Converter 4 10-VSSOP

10 Bit Digital to Analog Converter 4 10-VSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC104S085CIMMX/NOPB 772409-DAC104S085CIMMX/NOPB 701-DAC104S085CIMMX/NOPB DAC104S085CIMMX/NOPB-ND DAC104S085CIMMX/NOPB DAC104S085CIMMX/NOPB DAC104S085CIMMX/NOPB DAC104S085CIMMX/NOPB
Product Name DAC104S085 10-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC104S085CIMMX/NOPB 5.5V Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI; SPI, DSP SPI SPI SPI; SPI, DSP
Package Type VSSOP,WSON SSOP VSSOP "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 10 bits 10 bits
INL 2 LSB 0.7000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC1306M25DWV - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SOIC
Packing Method Tube; Tube
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC1305M25QDWQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SOIC
Packing Method Tube; Tube
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
DAC161S997 SPI 16-bit Precision DAC for 4-20mA Loops - DAC161S997RGHR - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type WQFN
Resolution 16 bits
View Details
5 suppliers
DAC2900 Dual, 10-Bit, 125Msps Digital-to-Analog Converter - DAC2900Y/1KG4 - Texas Instruments
Specs
Interface Type Parallel
Package Type TQFP
Screening Level Catalog
View Details