Texas Instruments Logic - Logic - Latches - 74ABTH162260DLRG4 74ABTH162260DLRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1130281-74ABTH162260 DLRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1130281-74ABTH162260 DLRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - 74ABTH162260DLRG4
1130281-74ABTH162260DLRG4
Logic - Logic - Latches - 74ABTH162260DLRG4 1130281-74ABTH162260DLRG4
Manufacturer: Texas Instruments Win Source Part Number: 1130281-74ABTH162260 DLRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1130281-74ABTH162260DLRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Latches
Product Number 1130281-74ABTH162260DLRG4
Product Name Logic - Logic - Latches - 74ABTH162260DLRG4
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74HC75PW,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics Differential
Supply Voltage 2V ~ 6V
View Details
5 suppliers
Specs
Latch Type Transparent-D
Supply Voltage 5V; 5
Operating Current 0.2000 mA
View Details
High Impedance Dual Clocked Latch - 1668/E - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 0 to -8 VDC
Propagation Delay 1 ns
Operating Temperature -65 to 125 C (-85 to 257 F)
View Details