Texas Instruments SN54ALS873B Dual 4-Bit D-type Latches With 3-State Outputs 84032013A

Description
Dual 4-Bit D-type Latches With 3-State Outputs 28-LCCC -55 to 125
Request a Quote
Description
Dual 4-Bit D-type Latches With 3-State Outputs 28-LCCC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual 4-bit D-type latches with 3-state outputs in a 28-pin LCCC package, characterized for operation from -55°C to 125°C.

Datasheet Summary
Powered by GS/AI

Dual 4-bit D-type latches with 3-state outputs in a 28-pin LCCC package, characterized for operation from -55°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
SN54ALS873B Dual 4-Bit D-type Latches With 3-State Outputs - 84032013A - Texas Instruments
Dallas, TX, United States
SN54ALS873B Dual 4-Bit D-type Latches With 3-State Outputs
84032013A
SN54ALS873B Dual 4-Bit D-type Latches With 3-State Outputs 84032013A
Dual 4-Bit D-type Latches With 3-State Outputs 28-LCCC -55 to 125

Dual 4-Bit D-type Latches With 3-State Outputs 28-LCCC -55 to 125

Buy Now Datasheet
 - 84032013A - Rochester Electronics
Newburyport, MA, United States
SN54ALS873B Dual 4-Bit D-type Latches With 3-State Outputs

SN54ALS873B Dual 4-Bit D-type Latches With 3-State Outputs

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - 84032013A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
84032013A
Integrated Circuits (ICs) - Logic - Latches 84032013A
SN54ALS873B DUAL 4-BIT D-TYPE LA

SN54ALS873B DUAL 4-BIT D-TYPE LA

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number 84032013A 84032013A 84032013A
Product Name SN54ALS873B Dual 4-Bit D-type Latches With 3-State Outputs Integrated Circuits (ICs) - Logic - Latches
Latch Type D
Output Characteristics 3-State 3-State
Operating Current 31 mA
Propagation Delay 14 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4042B CMOS Quad Clocked 'D' Latch - CD4042BNSR - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
5 suppliers
SN74ALVTH16373 2.5-V/3.3-V 16-Bit Transparent D-Type Latches With 3-State Outputs - 74ALVTH16373VRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 2.5V; 3.3V; 3.6V; 2.5,3.3
View Details
5 suppliers
CY74FCT162373T 16-Bit Transparent D-Type Latches with 3-State Outputs - 74FCT162373ATPACT - Texas Instruments
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
7 suppliers