Texas Instruments CD54HC259 High Speed CMOS Logic 8-Bit Addressable Latch CD54HC259F3A

Description
High Speed CMOS Logic 8-Bit Addressable Latch 16-CDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Bit Addressable Latch 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54HC259 High Speed CMOS Logic 8-Bit Addressable Latch - CD54HC259F3A - Texas Instruments
Dallas, TX, United States
CD54HC259 High Speed CMOS Logic 8-Bit Addressable Latch
CD54HC259F3A
CD54HC259 High Speed CMOS Logic 8-Bit Addressable Latch CD54HC259F3A
High Speed CMOS Logic 8-Bit Addressable Latch 16-CDIP -55 to 125

High Speed CMOS Logic 8-Bit Addressable Latch 16-CDIP -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - CD54HC259F3A
1159948-CD54HC259F3A
Logic - Logic - Latches - CD54HC259F3A 1159948-CD54HC259F3A
Manufacturer: Texas Instruments Win Source Part Number: 1159948-CD54HC259F3A Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159948-CD54HC259F3A
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD54HC259F3A
Integrated Circuits (ICs) - Logic - Latches CD54HC259F3A
HIGH SPEED CMOS LOGIC 8-BIT ADDR

HIGH SPEED CMOS LOGIC 8-BIT ADDR

Supplier's Site
Latches - CD54HC259F3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-CDIP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CD54HC259F3A 1159948-CD54HC259F3A CD54HC259F3A CD54HC259F3A
Product Name CD54HC259 High Speed CMOS Logic 8-Bit Addressable Latch Logic - Logic - Latches - CD54HC259F3A Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Addressable D
Supply Voltage 6 2V ~ 6V
Operating Current 0.0800 mA
Propagation Delay 28 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 9334PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
2 suppliers
SN54LVTH373 3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs - 5962-9950901QRA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.6V
View Details
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BD - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
6 suppliers
Flip Flops - 100355W-QMLV - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-CFlatpack
View Details
2 suppliers