Octal Non-Inverting Transparent Latches with 3-State Outputs 20-SOIC -55 to 125
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1160147-CD74ACT573M
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
74ACT CMOS, SMD, 74ACT573, SOIC20; Logic Family / Base Number:74ACT573; Latch Type:Transparent; IC Output Type:Tri State; Propagation Delay:9.4ns; Output Current:24mA; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage RoHS Compliant: Yes
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC D-TYPE TRANSP SGL 8:8 20SOIC
IC OCT LATCH TRI-STATE 20-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CD74ACT573M | 296-4282-5-ND | 1160147-CD74ACT573M | 29AH3590 | CD74ACT573M | CD74ACT573M | CD74ACT573M |
| Product Name | CD74ACT573 Octal Non-Inverting Transparent Latches with 3-State Outputs | Latches | Logic - Logic - Latches - CD74ACT573M | 74Act Cmos, Smd, 74Act573, Soic20; Logic Family / Base Number Texas Instruments | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches |
| Latch Type | Transparent-D | Transparent-D | D; Transparent-D | ||||
| Output Characteristics | 3-State | 3-State | |||||
| Supply Voltage | 5.5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||||
| Operating Current | 0.0400 mA | ||||||
| Propagation Delay | 12 ns | 3.1 ns | 9.4 ns | 3.1 ns |