Texas Instruments CD74AC573 Octal Transparent Non-Inverting Latches with 3-State Outputs CD74AC573E

Description
Octal Transparent Non-Inverting Latches with 3-State Outputs 20-PDIP -55 to 125
Request a Quote Datasheet
Description
Octal Transparent Non-Inverting Latches with 3-State Outputs 20-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74AC573 Octal Transparent Non-Inverting Latches with 3-State Outputs - CD74AC573E - Texas Instruments
Dallas, TX, United States
CD74AC573 Octal Transparent Non-Inverting Latches with 3-State Outputs
CD74AC573E
CD74AC573 Octal Transparent Non-Inverting Latches with 3-State Outputs CD74AC573E
Octal Transparent Non-Inverting Latches with 3-State Outputs 20-PDIP -55 to 125

Octal Transparent Non-Inverting Latches with 3-State Outputs 20-PDIP -55 to 125

Buy Now Datasheet
Latches - 296-1379-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - CD74AC573E
202383-CD74AC573E
Logic - Logic - Latches - CD74AC573E 202383-CD74AC573E
Manufacturer: Texas Instruments Win Source Part Number: 202383-CD74AC573E Packaging: Tube/Rail Mounting: Through Hole Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 20-PDIP Supply Voltage - Operating: 1.5 V to 5.5 V Propagation Delay Time (ns): 3ns Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 202383-CD74AC573E
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 20-PDIP
Supply Voltage - Operating: 1.5 V to 5.5 V
Propagation Delay Time (ns): 3ns
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - CD74AC573E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD74AC573E
Integrated Circuits (ICs) - Logic - Latches CD74AC573E
IC D-TYPE TRANSP SGL 8:8 20DIP

IC D-TYPE TRANSP SGL 8:8 20DIP

Supplier's Site
Ic, 74Ac Cmos, 74Ac573, Dip20, 5.5V; Logic Family / Base Number Texas Instruments - 29AH3597 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 74Ac Cmos, 74Ac573, Dip20, 5.5V; Logic Family / Base Number Texas Instruments
29AH3597
Ic, 74Ac Cmos, 74Ac573, Dip20, 5.5V; Logic Family / Base Number Texas Instruments 29AH3597
IC, 74AC CMOS, 74AC573, DIP20, 5.5V; Logic Family / Base Number:74AC573; Latch Type:Transparent; IC Output Type:Tri State; Propagation Delay:8.5ns; Output Current:24mA; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage RoHS Compliant: Yes

IC, 74AC CMOS, 74AC573, DIP20, 5.5V; Logic Family / Base Number:74AC573; Latch Type:Transparent; IC Output Type:Tri State; Propagation Delay:8.5ns; Output Current:24mA; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Latches - CD74AC573E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
CD74AC573E
Latches CD74AC573E
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now
Logic - Latches - CD74AC573E - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD74AC573E
Logic - Latches CD74AC573E
IC OCT TRANSP LATCH 20-DIP

IC OCT TRANSP LATCH 20-DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CD74AC573E 296-1379-5-ND 202383-CD74AC573E CD74AC573E 29AH3597 CD74AC573E CD74AC573E
Product Name CD74AC573 Octal Transparent Non-Inverting Latches with 3-State Outputs Latches Logic - Logic - Latches - CD74AC573E Integrated Circuits (ICs) - Logic - Latches Ic, 74Ac Cmos, 74Ac573, Dip20, 5.5V; Logic Family / Base Number Texas Instruments Latches Logic - Latches
Output Characteristics 3-State 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5 1.5V ~ 5.5V 1.5 V ~ 5.5 V 1.5V ~ 5.5V
Operating Current 0.0800 mA
Propagation Delay 119 ns 3 ns 3 ns 8.5 ns 3 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVTH573 3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs - 5962-9583101Q2A - Texas Instruments
Specs
Latch Type D
Supply Voltage 3.6V
Propagation Delay 4.5 ns
View Details
2 suppliers
Latches - 74F373DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
CY54FCT573T Octal Transparent D-Type Latches with 3-State Outputs - 5962-9223801MRA - Texas Instruments
Specs
Latch Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP
View Details
SN54LVC573A OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS - 5962-9757501QRA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details