Texas Instruments CY74FCT16823T 18-Bit D-Type Flip-Flops with 3-State Outputs 74FCT16823CTPVCTG4

Description
18-Bit D-Type Flip-Flops with 3-State Outputs 56-SSOP -40 to 85
Request a Quote
Description
18-Bit D-Type Flip-Flops with 3-State Outputs 56-SSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

18-bit bus interface registers with three-state outputs, designed for high-speed, low-power applications requiring wide registers and parity, available in 56-lead SSOP (300-mil pitch) packaging and operating across the industrial temperature range of -40°C to +85°C with a 5V±10% supply. Features include edge-rate control for reduced noise, typical output skew under 0.5 ns, and I_off circuitry for partial-power-down operation. The device supports synchronous data loading, asynchronous clear, and output enable control, with a maximum sink current of 64 mA and source current of 32 mA for the CY74FCT16823T variant. Ground bounce is typically less than 1.0 V at 5V and 25°C.

Datasheet Summary
Powered by GS/AI

18-bit bus interface registers with three-state outputs, designed for high-speed, low-power applications requiring wide registers and parity, available in 56-lead SSOP (300-mil pitch) packaging and operating across the industrial temperature range of -40°C to +85°C with a 5V±10% supply. Features include edge-rate control for reduced noise, typical output skew under 0.5 ns, and I_off circuitry for partial-power-down operation. The device supports synchronous data loading, asynchronous clear, and output enable control, with a maximum sink current of 64 mA and source current of 32 mA for the CY74FCT16823T variant. Ground bounce is typically less than 1.0 V at 5V and 25°C.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
CY74FCT16823T 18-Bit D-Type Flip-Flops with 3-State Outputs
74FCT16823CTPVCTG4
CY74FCT16823T 18-Bit D-Type Flip-Flops with 3-State Outputs 74FCT16823CTPVCTG4
18-Bit D-Type Flip-Flops with 3-State Outputs 56-SSOP -40 to 85

18-Bit D-Type Flip-Flops with 3-State Outputs 56-SSOP -40 to 85

Buy Now Datasheet
Flip Flops - 74FCT16823CTPVCTG4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-BSSOP (0.295"", 7.50mm Width)"

"Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-BSSOP (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - 74FCT16823CTPVCTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)

Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)

Buy Now Datasheet
Logic - Flip Flops - 74FCT16823CTPVCTG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74FCT16823CTPVCTG4
Logic - Flip Flops 74FCT16823CTPVCTG4
IC FF D-TYPE DUAL 9BIT 56SSOP

IC FF D-TYPE DUAL 9BIT 56SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74FCT16823CTPVCTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74FCT16823CTPVCTG4
Integrated Circuits (ICs) - Logic - Flip Flops 74FCT16823CTPVCTG4
IC FF D-TYPE DUAL 9BIT 56SSOP

IC FF D-TYPE DUAL 9BIT 56SSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74FCT16823CTPVCTG4 74FCT16823CTPVCTG4-ND 74FCT16823CTPVCTG4 74FCT16823CTPVCTG4 74FCT16823CTPVCTG4
Product Name CY74FCT16823T 18-Bit D-Type Flip-Flops with 3-State Outputs Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 12.5 ns 6 ns
fMAX 70 MHz
Operating Current 0.5000 mA
Unlock Full Specs
to access all available technical data

Similar Products

74ACT16374 16-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs - 74ACT16374DLRG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.4 ns
View Details
5 suppliers
Flip Flops - 54LS377LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flip Flops - 74F74PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
 - 100151DC - Rochester Electronics
Specs
Flip-Flop Type D
Package Type DIP; CDIP
View Details
3 suppliers