Texas Instruments Integrated Circuits (ICs) - Logic - Flip Flops 100135J-MIL

Description
J-K FLIP-FLOP, 100K SERIES
Datasheet
Description
J-K FLIP-FLOP, 100K SERIES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Flip Flops - 100135J-MIL - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
100135J-MIL
Integrated Circuits (ICs) - Logic - Flip Flops 100135J-MIL
J-K FLIP-FLOP, 100K SERIES

J-K FLIP-FLOP, 100K SERIES

Supplier's Site
Flip Flops - 100135J-MIL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
100135J-MIL
Flip Flops 100135J-MIL
Flip Flop 3 Element JK Type 1 Bit Positive Edge 24-CDIP (0.600", 15.24mm)

Flip Flop 3 Element JK Type 1 Bit Positive Edge 24-CDIP (0.600", 15.24mm)

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 100135J-MIL 100135J-MIL
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type J-K
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 12.5 ns
View Details
Logic - Flip Flops - 74ABT16374CMTD - Lingto Electronic Limited
Specs
fMAX 150 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details