1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications 52-BGA MICROSTAR JUNIOR -40 to 85
1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications 52-BGA MICROSTAR JUNIOR -40 to 85 Product overview: CDCU877GQLT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, BGA. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.8V, BGA, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CDCU877GQLT can be used for catalog matching and distributor lookup.
Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 56-BGA Microstar Junior (7x4.5)
PLL Based Clock Driver, 877 Series, 10 True Output(s), 0 Inverted Output(s), CMOS, PBGA52
Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 56-BGA Microstar Junior (7x4.5)
IC PLL CLOCK DRIVER 1.8V 52-BGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCU877GQLT | 763-CDCU877GQLT | 296-16758-2-ND | CDCU877GQLT | CDCU877GQLT | CDCU877GQLT |
| Product Name | CDCU877 1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications | 1.8V BGA Clock and Timing IC | Application Specific Clock/Timing | Application Specific Clock/Timing | Clock/Timing - Application Specific | |
| Device Type | Clock Driver | Clock Driver | Real Time Clock; Clock Driver | Clock Driver | Clock Generator | |
| Package Type | BGA MICROSTAR JUNIOR,VQFN | Tape and Reel | Surface Mount; 56-VFBGA | Surface Mount; 56-VFBGA | Surface Mount; Surface Mount | |
| Supply Voltage | 1.8 volts | 1.7 to 1.9 volts | 1.7 to 1.9 volts | |||
| Frequency | 340 MHz | 400 MHz | 400 MHz | 400 MHz | 400 MHz |