The CDCVF2505DR is a 3.3-V phase-lock loop clock driver with five low-skew, low-jitter outputs, designed for synchronous DRAM and general-purpose applications. It operates from 24 MHz to 200 MHz with cycle-to-cycle jitter under 150 ps above 66 MHz, and includes integrated 25-Ω series damping resistors and an on-chip PLL loop filter. The device supports spread spectrum clocking and enters power-down mode when no input clock is present. It is packaged in an 8-pin SOIC measuring 4.90 mm by 3.90 mm, and is characterized for operation from -40°C to 85°C.
PLL Clock Driver for Synch. DRAM & Gen. Purp. Apps W/Spread Spectrum Compatibility, Power Down Mode 8-SOIC -40 to 85
Clock Buffer 200MHz 4-Out LVTTL SOIC Product overview: CDCVF2505DR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCVF2505DR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 013030-CDCVF2505DR
Packaging: Reel - TR
Type: PLL Clock Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: LVTTL
PLL: Yes with Bypass
Family Name: CDCVF2505
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 200MHz
Alternative Parts (Cross-Reference): CDCVF2505PWG4; CDCVF2505D; CDCVF2505PWR; HPA00771PWR ; CDCVF2505PWR; CDCVF2505PW;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
"PLL Clock Driver IC 200MHz 1 8-SOIC (0.154"", 3.90mm Width)"
"PLL Clock Driver IC 200MHz 1 8-SOIC (0.154"", 3.90mm Width)"
"PLL Clock Driver IC 200MHz 1 8-SOIC (0.154"", 3.90mm Width)"
IC PLL CLOCK DRIVER 8SOIC
IC 3.3V PLL CLOCK DRVR 8-SOIC
IC 3.3V PLL CLOCK DRVR 8-SOIC
PLL Clock Driver IC 200MHz 1 8-SOIC (0.154", 3.90mm Width)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCVF2505DR | 728-CDCVF2505DR | 013030-CDCVF2505DR | 296-26040-1-ND | CDCVF2505DR | CDCVF2505DR | CDCVF2505DR | CDCVF2505DR |
| Product Name | CDCVF2505 PLL Clock Driver for Synch. DRAM & Gen. Purp. Apps W/Spread Spectrum Compatibility, Power Down Mode | 200MHz SOIC Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF2505DR | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Driver | Clock Generator | Clock Driver; Clock Generator | PLL Clock Driver; Clock Generator | Clock Generator | PLL Clock Driver; Clock Generator | Clock Driver | |
| Package Type | SOIC,TSSOP | Tape and Reel | Surface Mount; 8-SOIC | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | Surface Mount; Surface Mount | Surface Mount; SOIC; Surface Mount | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Supply Voltage | 3.3 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | ||
| Frequency | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz |