Texas Instruments CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs CDC2351DBR

Description
1-Line to 10-Line Clock Driver With 3-State Outputs 24-SSOP 0 to 70
Request a Quote Datasheet
Description
1-Line to 10-Line Clock Driver With 3-State Outputs 24-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs - CDC2351DBR - Texas Instruments
Dallas, TX, United States
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs
CDC2351DBR
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs CDC2351DBR
1-Line to 10-Line Clock Driver With 3-State Outputs 24-SSOP 0 to 70

1-Line to 10-Line Clock Driver With 3-State Outputs 24-SSOP 0 to 70

Buy Now Datasheet
Clock Buffers, Drivers - 296-6679-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-6679-2-ND
Clock Buffers, Drivers 296-6679-2-ND
"Clock Fanout Buffer (Distribution) IC 1:10 100MHz 24-SSOP (0.209"", 5.30mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:10 100MHz 24-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC2351DBR - 121232-CDC2351DBR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC2351DBR
121232-CDC2351DBR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC2351DBR 121232-CDC2351DBR
Manufacturer: Texas Instruments Win Source Part Number: 121232-CDC2351DBR Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: LVTTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 121232-CDC2351DBR
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: LVTTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - CDC2351DBR - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 2351 Series, 10 True Output(s), 0 Inverted Output(s), BICMOS, PDSO24

Low Skew Clock Driver, 2351 Series, 10 True Output(s), 0 Inverted Output(s), BICMOS, PDSO24

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - CDC2351DBR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDC2351DBR
Clock/Timing - Clock Buffers, Drivers CDC2351DBR
IC CLK BUFFER 1:10 100MHZ 24SSOP

IC CLK BUFFER 1:10 100MHZ 24SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDC2351DBR 296-6679-2-ND 121232-CDC2351DBR CDC2351DBR CDC2351DBR
Product Name CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC2351DBR Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver Real Time Clock; Clock Driver Clock Driver
Bus Interface LVTTL LVTTL TTL; LVTTL CMOS
Package Type SOIC,SSOP Surface Mount; SSOP; "24-SSOP (0.209"", 5.30mm Width)" Surface Mount; 24-SSOP SOP; SSOP Surface Mount; Surface Mount
Frequency 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDC421A156 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A156RGER - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
7 suppliers
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046AEE4 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
2 suppliers
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351DWRG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
4 suppliers
CDC2582 3.3V PLL Clock Driver with LVPECL Input and 12 LVTTL Outputs - CDC2582PAHG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
3 suppliers