3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options 28-SSOP
"PLL Clock Driver IC 100MHz 1 28-SSOP (0.209"", 5.30mm Width)"
PLL Clock Driver IC 100MHz 1 28-SSOP (0.209", 5.30mm Width)
IC 3.3V PLL CLK-DRVR 28SSOP
IC PLL CLOCK DRIVER 28SSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDC2536DBG4 | CDC2536DBG4-ND | CDC2536DBG4 | CDC2536DBG4 | CDC2536DBG4 |
| Product Name | CDC2536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Driver | Clock Driver; Clock Generator | Clock Driver | Clock Generator | PLL Clock Driver; Clock Generator |
| Package Type | SSOP | Surface Mount; SSOP; "28-SSOP (0.209"", 5.30mm Width)" | Surface Mount; SSOP; 28-SSOP (0.209\", 5.30mm Width) | Surface Mount; Surface Mount | SSOP |
| Supply Voltage | 3.3 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | |
| Frequency | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz |