PLL Clock Driver for Synch. DRAM & Gen. Purp. Apps W/Spread Spectrum Compatibility, Power Down Mode 8-TSSOP -40 to 85
Zero Delay Buffer 5-Out Single-Ended 8-Pin TSSOP Tube Product overview: CDCVF2505PW from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCVF2505PW can be used for catalog matching and distributor lookup.
PLL Based Clock Driver, 2505 Series, 4 True Output(s), 0 Inverted Output(s), PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 013031-CDCVF2505PW
Packaging: Tube/Rail
Type: PLL Clock Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: LVTTL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 200MHz
Alternative Parts (Cross-Reference): CDCVF2505DG4; HPA00771PWR; CDCVF2505PW; CDCVF2505PWR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
"PLL Clock Driver IC 200MHz 1 8-TSSOP (0.173"", 4.40mm Width)"
PLL Clock Driver IC 200MHz 1 8-TSSOP (0.173", 4.40mm Width)
IC PLL CLOCK DRIVER 8TSSOP
PLL CLOCK DRIVER, 200MHZ, TSSOP-8; Clock IC Type:PLL Clock Driver; Frequency:200MHz; No. of Outputs:4Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes
IC 3.3V PLL CLOCK-DRVR 8-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCVF2505PW | 728-CDCVF2505PW | CDCVF2505PW | 013031-CDCVF2505PW | 296-9437-5-ND | CDCVF2505PW | CDCVF2505PW | 29AH3547 | CDCVF2505PW |
| Product Name | CDCVF2505 PLL Clock Driver for Synch. DRAM & Gen. Purp. Apps W/Spread Spectrum Compatibility, Power Down Mode | TSSOP Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF2505PW | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Pll Clock Driver, 200Mhz, Tssop-8; Clock Ic Type Texas Instruments | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Driver | Real Time Clock; Clock Driver | Clock Generator | Clock Driver; Clock Generator | Clock Driver | Yes with Bypass; Clock Generator | PLL Clock Driver; Real Time Clock; Clock Driver; Clock Generator | Clock Generator | |
| Package Type | SOIC,TSSOP | Rail/Tube | SOP; SSOP | Surface Mount; 8-TSSOP | Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; SSOP; 8-TSSOP (0.173\", 4.40mm Width) | SSOP | TSSOP | Surface Mount; Surface Mount |
| Supply Voltage | 3.3 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | ||||
| Frequency | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz |