533MHz Direct Rambus (TM) Clock Generator 24-SSOP -40 to 85
Memory, RDRAM Clock/Frequency Generator, Multiplexer IC 533MHz 1 Output 24-SSOP
533-MHz direct Rambus™ clock generator 24-SSOP -40 to 85 Product overview: CDCFR83DBQRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CDCFR83DBQRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 202410-CDCFR83DBQRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Main Purpose: Memory, RDRAM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SSOP/QSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 533MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Memory, RDRAM Clock/Frequency Generator, Multiplexer IC 533MHz 1 Output 24-SSOP
IC CLOCK GENERATOR 533MHZ 24QSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCFR83DBQRG4 | CDCFR83DBQRG4-ND | 763-CDCFR83DBQRG4 | 202410-CDCFR83DBQRG4 | CDCFR83DBQRG4 | CDCFR83DBQRG4 |
| Product Name | CDCFR83 533MHz Direct Rambus (TM) Clock Generator | Application Specific Clock/Timing | SSOP Clock and Timing IC | Clock/Timing - Clock/Timing - Application Specific - CDCFR83DBQRG4 | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | Clock Generator | |
| Features / Standards | RoHS | Lead-Free | RoHS | RoHS | ||
| Bus Interface | Clock | Clock | Clock | |||
| Package Type | Surface Mount; SSOP; "24-SSOP (0.154"", 3.90mm Width)" | Tape and Reel | Surface Mount; 24-SSOP/QSOP | Surface Mount; SSOP; 24-SSOP (0.154\", 3.90mm Width) | Surface Mount; Surface Mount |