Texas Instruments CDCE706 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider CDCE706PWG4

Description
Programmable 3-PLL Clock Synthesizer / Multiplier / Divider 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
Programmable 3-PLL Clock Synthesizer / Multiplier / Divider 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCE706 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider - CDCE706PWG4 - Texas Instruments
Dallas, TX, United States
CDCE706 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider
CDCE706PWG4
CDCE706 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider CDCE706PWG4
Programmable 3-PLL Clock Synthesizer / Multiplier / Divider 20-TSSOP -40 to 85

Programmable 3-PLL Clock Synthesizer / Multiplier / Divider 20-TSSOP -40 to 85

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDCE706PWG4-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
CDCE706PWG4-ND
Clock Generators, PLLs, Frequency Synthesizers CDCE706PWG4-ND
"Spread Spectrum Clock Driver IC 300MHz 1 20-TSSOP (0.173"", 4.40mm Width)"

"Spread Spectrum Clock Driver IC 300MHz 1 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE706PWG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCE706PWG4
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDCE706PWG4
IC SS CLOCK DRIVER 20TSSOP

IC SS CLOCK DRIVER 20TSSOP

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - CDCE706PWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDCE706PWG4
Clock Generators, PLLs, Frequency Synthesizers CDCE706PWG4
Spread Spectrum Clock Driver IC 300MHz 1 20-TSSOP (0.173", 4.40mm Width)

Spread Spectrum Clock Driver IC 300MHz 1 20-TSSOP (0.173", 4.40mm Width)

Buy Now
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE706PWG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCE706PWG4
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CDCE706PWG4
IC 3-PLL SYNTH/MULT/DIV 20-TSSOP

IC 3-PLL SYNTH/MULT/DIV 20-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Phase-locked Loops (PLL) IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDCE706PWG4 CDCE706PWG4-ND CDCE706PWG4 CDCE706PWG4 CDCE706PWG4
Product Name CDCE706 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package Type TSSOP Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" SSOP Surface Mount; SSOP; 20-TSSOP (0.173\", 4.40mm Width) Surface Mount; Surface Mount
Supply Voltage 3.3 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Frequency 300 MHz 300 MHz 300 MHz 300 MHz 300 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CDCVF857 2.5 V Phase Lock Loop DDR Clock Driver - CDCVF857DGGG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type BGA MICROSTAR JUNIOR,TSSOP,VQFN
Supply Voltage 2.5 volts
View Details
5 suppliers
CDCV855 1:4 DDR PLL Clock Driver - CDCV855PWR - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
7 suppliers